916611
916611
Active
Description:  CIR BRKR 12A 240VAC 28VDC
Manufacturer:  Phoenix Contact
Datasheet:   916611 Datasheet
History Price: $21.63
In Stock: 42800
916611 Specification
Specification
Part No
916611
Category
Circuit Breakers
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
Thermal Magnetic
Current Rating (Amps)
12A
Actuator Type
240 V
Illumination
28 V
Illumination Voltage (Nominal)
Push to Reset
Approval Agency
1
Voltage Rating - DC
-
Number of Poles
-
Voltage Rating - AC
-
916611 Related Parts
916123
916123
Phoenix Contact
CIR BRKR THRMMAG 2A 250VAC 65VDC
916194
916194
Phoenix Contact
CIR BRKR 10A 250VAC 65VDC
916217
916217
Phoenix Contact
CIR BRKR 16A 250VAC 65VDC
916536
916536
Phoenix Contact
CIR BRKR SOLID STATE 6A 24VDC
916603
916603
Phoenix Contact
CIR BRKR 500MA 240VAC 28VDC
916604
916604
Phoenix Contact
CIR BRKR THRMMAG 1A 240VAC 28VDC
916605
916605
Phoenix Contact
CIR BRKR THRMMAG 2A 240VAC 28VDC
916606
916606
Phoenix Contact
CIR BRKR THRMMAG 4A 240VAC 28VDC
916607
916607
Phoenix Contact
CIR BRKR THRMMAG 5A 240VAC 28VDC
916608
916608
Phoenix Contact
CIR BRKR THRMMAG 6A 240VAC 28VDC
916609
916609
Phoenix Contact
CIR BRKR THRMMAG 8A 240VAC 28VDC
916610
916610
Phoenix Contact
CIR BRKR 10A 240VAC 28VDC
916611 Compare Parts
  • 916611 vs 916612
  • 916611 vs 916610
  • 916611 vs 916609
  • 916611 vs 916608
  • 916611 vs 916607
  • 916611 vs 916606
  • 916611 vs 916605
  • 916611 vs 916604
  • 916611 vs 916603
  • 916611 vs 916536
  • 916611 vs 916217
  • 916611 vs 916194
  • 916611 vs 916123
  • 916611 vs 916107
  • 916611 vs 9167911
  • 916611 vs 9166911
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock