RDS1B-12
RDS1B-12
Active
Description:  SPD 200V MCOV 1 POLE
Manufacturer:  R-K Electronics
Datasheet:   RDS1B-12 Datasheet
History Price: $16
In Stock: 12400
RDS1B-12 Specification
Specification
Part No
RDS1B-12
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
R-K Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Form
Module Only
Number of Poles
1
Voltage - Continuous Operating (Max) (MCOV)
200V
Current - Discharge (Nom) (8/20µS)
-
Current - Discharge (Max) (8/20µS)
-40℃ ~ 85℃
Voltage - Protection Level (VP) (2416)
-
Operating Temperature
DIN Rail
Features
-
Mounting Type
-
Approval Agency
-
Current - Short Circuit Rating (SCCR)
-
Voltage - Protection Rating (VPR)
-
RDS1B-12 PDF Datasheet
RDS1B-12 Related Parts
RDS1A-12V
RDS1A-12V
R-K Electronics
SPD 170V MCOV 1 POLE
RDS1A-18
RDS1A-18
R-K Electronics
SPD 200V MCOV 1 POLE
RDS1A-24
RDS1A-24
R-K Electronics
SPD 200V MCOV 1 POLE
RDS1A-30
RDS1A-30
R-K Electronics
SPD 200V MCOV 1 POLE
RDS1A-6
RDS1A-6
R-K Electronics
SPD 200V MCOV 1 POLE
RDS1A-6V
RDS1A-6V
R-K Electronics
SPD 170V MCOV 1 POLE
RDS1B-10
RDS1B-10
R-K Electronics
SPD 200V MCOV 1 POLE
RDS1B-12V
RDS1B-12V
R-K Electronics
SPD 170V MCOV 1 POLE
RDS1B-16
RDS1B-16
R-K Electronics
SPD 200V MCOV 1 POLE
RDS1B-18
RDS1B-18
R-K Electronics
SPD 200V MCOV 1 POLE
RDS1B-24
RDS1B-24
R-K Electronics
SPD 200V MCOV 1 POLE
RDS1B-24V
RDS1B-24V
R-K Electronics
SPD 170V MCOV 1 POLE
RDS1B-12 Compare Parts
  • RDS1B-12 vs RDS7L-6V
  • RDS1B-12 vs RDS7L-6
  • RDS1B-12 vs RDS7K-6V
  • RDS1B-12 vs RDS7J-6V
  • RDS1B-12 vs RDS7H-6V
  • RDS1B-12 vs RDS7G-6V
  • RDS1B-12 vs RDS7F-6V
  • RDS1B-12 vs RDS7E-6V
  • RDS1B-12 vs RDS7D-6V
  • RDS1B-12 vs RDS7C-6V
  • RDS1B-12 vs RDS7B-6V
  • RDS1B-12 vs RDS7B-6
  • RDS1B-12 vs RDS7A-6V
  • RDS1B-12 vs RDS3W-6
  • RDS1B-12 vs RDS3M-6V
  • RDS1B-12 vs RDS3M-6
  • RDS1B-12 vs RDS3M-24
  • RDS1B-12 vs RDS3L-6V
  • RDS1B-12 vs RDS3L-6
  • RDS1B-12 vs RDS3K-6V
  • RDS1B-12 vs RDS3K-6
  • RDS1B-12 vs RDS3J-6V
  • RDS1B-12 vs RDS3J-6
  • RDS1B-12 vs RDS3H-6V
  • RDS1B-12 vs RDS3H-6
  • RDS1B-12 vs RDS3G-6V
  • RDS1B-12 vs RDS3G-6
  • RDS1B-12 vs RDS3G-12
  • RDS1B-12 vs RDS3F-6V
  • RDS1B-12 vs RDS3F-6
  • RDS1B-12 vs RDS3E-6V
  • RDS1B-12 vs RDS3E-6
  • RDS1B-12 vs RDS3D-6V
  • RDS1B-12 vs RDS3D-6
  • RDS1B-12 vs RDS3C-6V
  • RDS1B-12 vs RDS3C-6
  • RDS1B-12 vs RDS3B-6V
  • RDS1B-12 vs RDS3B-6
  • RDS1B-12 vs RDS3A-6V
  • RDS1B-12 vs RDS3A-6
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's