Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuses
/ SCHURTER 34.6708
34.6708
Active
Fuses
Description:
FUSE BRD MNT 200MA 250VAC 125VDC
Manufacturer:
SCHURTER
Datasheet:
34.6708 Datasheet
History Price: $0.51
In Stock: 11360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
34.6708 Specification
Specification
Part No
34.6708
Category
Fuses
Manufacturer
SCHURTER
Series
MST 250
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Type
Board Mount (Cartridge Style Excluded)
Current Rating (Amps)
200 mA
Voltage Rating - AC
250 V
Response Time
Slow Blow
Package / Case
Radial, Can, Vertical
Breaking Capacity @ Rated Voltage
35A AC, 50A DC
Melting I²t
0.35
Approval Agency
CCC, cURus, KC, VDE
Operating Temperature
-55℃ ~ 125℃
Color
-
Size / Dimension
0.335" Dia x 0.335" H (8.50mm x 8.50mm)
Voltage Rating - DC
125 V
34.6708 PDF Datasheet
34.6708 Datasheet
Click and Download: 34.6708 Datasheet
34.6708 Related Parts
34.0903
SCHURTER
FUSE CERAMIC 1.6A 250VAC 5X20MM
34.0904
SCHURTER
FUSE CERAMIC 2A 250VAC 5X20MM
34.0905
SCHURTER
FUSE CERAMIC 2.5A 250VAC 5X20MM
34.0906
SCHURTER
FUSE CERAMIC 3.15A 250VAC 5X20MM
34.0907
SCHURTER
FUSE CERAMIC 4A 250VAC 5X20MM
34.0908
SCHURTER
FUSE CERAMIC 5A 250VAC 5X20MM
34.0909
SCHURTER
FUSE CERAMIC 6.3A 250VAC 5X20MM
34.091
SCHURTER
FUSE CERAMIC 8A 250VAC 5X20MM
34.0911
SCHURTER
FUSE CERAMIC 10A 250VAC 5X20MM
34.1001
SCHURTER
FUSE GLASS 1.6A 250VAC 3AB 3AG
34.1002
SCHURTER
FUSE GLASS 2A 250VAC 3AB 3AG
34.1003
SCHURTER
FUSE GLASS 2.5A 250VAC 3AB 3AG
34.6708 Compare Parts
34.6708 vs 34.7324
34.6708 vs 34.7323
34.6708 vs 34.7322
34.6708 vs 34.7321
34.6708 vs 34.732
34.6708 vs 34.7319
34.6708 vs 34.7318
34.6708 vs 34.7317
34.6708 vs 34.7316
34.6708 vs 34.7315
34.6708 vs 34.7314
34.6708 vs 34.7313
34.6708 vs 34.7312
34.6708 vs 34.7311
34.6708 vs 34.731
34.6708 vs 34.7309
34.6708 vs 34.7308
34.6708 vs 34.7307
34.6708 vs 34.7306
34.6708 vs 34.7305
34.6708 vs 34.7304
34.6708 vs 34.7303
34.6708 vs 34.7225
34.6708 vs 34.7224
34.6708 vs 34.7223
34.6708 vs 34.7222
34.6708 vs 34.7221
34.6708 vs 34.722
34.6708 vs 34.7219
34.6708 vs 34.7218
34.6708 vs 34.7217
34.6708 vs 34.7216
34.6708 vs 34.7215
34.6708 vs 34.7214
34.6708 vs 34.7213
34.6708 vs 34.7212
34.6708 vs 34.7211
34.6708 vs 34.721
34.6708 vs 34.7209
34.6708 vs 34.7208
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again