RCLAMP0502BATCT
RCLAMP0502BATCT
Active
Description:  TVS DIODE 5VWM 25VC SC75
Manufacturer:  Semtech Corporation
History Price: $0.83
In Stock: 14800
RCLAMP0502BATCT Specification
Specification
Part No
RCLAMP0502BATCT
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Semtech Corporation
Series
RailClamp?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
2
Voltage - Reverse Standoff (Typ)
5V (Max)
Voltage - Breakdown (Min)
6V
Voltage - Clamping (Max) @ Ipp
25V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
Power - Peak Pulse
125W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
1.2pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Qualification
SC-75, SOT-416
Mounting Type
SC-75 (SOT523)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
RCLAMP0502BATCT Related Parts
RCLAMP01811PW.C
RCLAMP01811PW.C
Semtech Corporation
1,8V ESD & EOS PROTECTION
RCLAMP01892PWQC
RCLAMP01892PWQC
Semtech Corporation
LOW CAPACITANCE RAILCLAMP 2-LINE
RCLAMP03354P.A
RCLAMP03354P.A
Semtech Corporation
TVS DIODE
RCLAMP03354P.C
RCLAMP03354P.C
Semtech Corporation
4-LINE 3.3V 0.3PF ESD SMF2510N10
RCLAMP03354P.N
RCLAMP03354P.N
Semtech Corporation
4-LINE 3.3V 0.3PF ESD SMF2510N10
RCLAMP03391PW.C
RCLAMP03391PW.C
Semtech Corporation
3,3V ESD & EOS PROTECTION
RCLAMP04041PW.C
RCLAMP04041PW.C
Semtech Corporation
4V ESD & EOS PROTECTION
RCLAMP0501T.TNT
RCLAMP0501T.TNT
Semtech Corporation
TVS DIODE 5VWM 15VC SLP1006P2T
RCLAMP0502A.TCT
RCLAMP0502A.TCT
Semtech Corporation
TVS DIODE 5VWM 18VC SC89
RCLAMP0502B.TCT
RCLAMP0502B.TCT
Semtech Corporation
TVS DIODE 5VWM 25VC SC75
RCLAMP0502N.TCT
RCLAMP0502N.TCT
Semtech Corporation
TVS DIODE 6.5VWM 30VC SLP1210N6
RCLAMP0503F.TCT
RCLAMP0503F.TCT
Semtech Corporation
TVS DIODE 5VWM 25VC SC70-5
RCLAMP0502BATCT Compare Parts
  • RCLAMP0502BATCT vs RCLAMP7538P.TZT
  • RCLAMP0502BATCT vs RCLAMP7538P.TNT
  • RCLAMP0502BATCT vs RCLAMP7535M.TLT
  • RCLAMP0502BATCT vs RCLAMP7534P.TNT
  • RCLAMP0502BATCT vs RCLAMP7534F.TCT
  • RCLAMP0502BATCT vs RCLAMP7528T.TNT
  • RCLAMP0502BATCT vs RCLAMP7524T.TNT
  • RCLAMP0502BATCT vs RCLAMP7522T.TNT
  • RCLAMP0502BATCT vs RCLAMP7002M.TBT
  • RCLAMP0502BATCT vs RCLAMP5031T.TNT
  • RCLAMP0502BATCT vs RCLAMP5011T.TNT
  • RCLAMP0502BATCT vs RCLAMP3655P.TCT
  • RCLAMP0502BATCT vs RCLAMP3654PATCT
  • RCLAMP0502BATCT vs RCLAMP3654P.TCT
  • RCLAMP0502BATCT vs RCLAMP3631P.TCT
  • RCLAMP0502BATCT vs RCLAMP3624T.TCT
  • RCLAMP0502BATCT vs RCLAMP3552TQTNT
  • RCLAMP0502BATCT vs RCLAMP3552T.TNT
  • RCLAMP0502BATCT vs RCLAMP3522T.TFT
  • RCLAMP0502BATCT vs RCLAMP3521P.TNT
  • RCLAMP0502BATCT vs RCLAMP3382P.TCT
  • RCLAMP0502BATCT vs RCLAMP3374N.TRT
  • RCLAMP0502BATCT vs RCLAMP3374N.TCT
  • RCLAMP0502BATCT vs RCLAMP3361P.TFT
  • RCLAMP0502BATCT vs RCLAMP3354S.TCT
  • RCLAMP0502BATCT vs RCLAMP3346PQTNT
  • RCLAMP0502BATCT vs RCLAMP3346P.TNT
  • RCLAMP0502BATCT vs RCLAMP3344T.TNT
  • RCLAMP0502BATCT vs RCLAMP3331PQTCT
  • RCLAMP0502BATCT vs RCLAMP3328P.TZT
  • RCLAMP0502BATCT vs RCLAMP3328P.TNT
  • RCLAMP0502BATCT vs RCLAMP3324T.TCT
  • RCLAMP0502BATCT vs RCLAMP3324PQTNT
  • RCLAMP0502BATCT vs RCLAMP3324PQTCT
  • RCLAMP0502BATCT vs RCLAMP3324P.TNT
  • RCLAMP0502BATCT vs RCLAMP3324P.TCT
  • RCLAMP0502BATCT vs RCLAMP3321P.TNT
  • RCLAMP0502BATCT vs RCLAMP3304P.TCT
  • RCLAMP0502BATCT vs RCLAMP3304NATCT
  • RCLAMP0502BATCT vs RCLAMP3304N.TCT
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!