SMS24C.TCT
SMS24C.TCT
Active
Description:  TVS DIODE 24VWM 44VC SOT23-6
Manufacturer:  Semtech Corporation
Datasheet:   SMS24C.TCT Datasheet
History Price: $1.53
In Stock: 6800
SMS24C.TCT Specification
Specification
Part No
SMS24C.TCT
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Semtech Corporation
Series
SMS
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
5
Voltage - Reverse Standoff (Typ)
24V (Max)
Voltage - Breakdown (Min)
26.7V
Voltage - Clamping (Max) @ Ipp
44V
Current - Peak Pulse (10/1000µs)
8A (8/20?s)
Power - Peak Pulse
300W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
60pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
Unidirectional Channels
-
SMS24C.TCT Related Parts
SMS05.TCT
SMS05.TCT
Semtech Corporation
TVS DIODE 5VWM 14.5VC SOT23-6
SMS05C.TCT
SMS05C.TCT
Semtech Corporation
TVS DIODE 5VWM 14.5VC SOT23-6
SMS05CT1
SMS05CT1
onsemi
TVS DIODE 5VWM 14.5VC SC74
SMS05CT1G
SMS05CT1G
onsemi
TVS DIODE 5VWM 14.5VC 6TSOP
SMS05T1
SMS05T1
onsemi
TVS DIODE 5VWM 15.5VC SC74
SMS05T1G
SMS05T1G
onsemi
TVS DIODE 5VWM 15.5VC SC74
SMS12.TCT
SMS12.TCT
Semtech Corporation
TVS DIODE 12VWM 23VC SOT23-6
SMS12C.TCT
SMS12C.TCT
Semtech Corporation
TVS DIODE 12VWM 23VC SOT23-6
SMS12CT1
SMS12CT1
onsemi
TVS DIODE 12VWM 23VC SC74
SMS12CT1G
SMS12CT1G
onsemi
TVS DIODE 12VWM 23VC 6TSOP
SMS12T1
SMS12T1
onsemi
TVS DIODE 12VWM 23VC SC74
SMS12T1G
SMS12T1G
onsemi
TVS DIODE 12VWM 23VC SC74
SMS24C.TCT Compare Parts
  • SMS24C.TCT vs SMS24T1G
  • SMS24C.TCT vs SMS24T1
  • SMS24C.TCT vs SMS24CT1G
  • SMS24C.TCT vs SMS24CT1
  • SMS24C.TCT vs SMS24.TCT
  • SMS24C.TCT vs SMS15T1G
  • SMS24C.TCT vs SMS15T1
  • SMS24C.TCT vs SMS15CT1G
  • SMS24C.TCT vs SMS15CT1
  • SMS24C.TCT vs SMS15C.TCT
  • SMS24C.TCT vs SMS15.TCT
  • SMS24C.TCT vs SMS12T1G
  • SMS24C.TCT vs SMS12T1
  • SMS24C.TCT vs SMS12CT1G
  • SMS24C.TCT vs SMS12CT1
  • SMS24C.TCT vs SMS12C.TCT
  • SMS24C.TCT vs SMS12.TCT
  • SMS24C.TCT vs SMS05T1G
  • SMS24C.TCT vs SMS05T1
  • SMS24C.TCT vs SMS05CT1G
  • SMS24C.TCT vs SMS05CT1
  • SMS24C.TCT vs SMS05C.TCT
  • SMS24C.TCT vs SMS05.TCT
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received