SRDA12-4.TBT
SRDA12-4.TBT
Not For New Designs
Description:  TVS DIODE 12VWM 25VC 8-SO
Manufacturer:  Semtech Corporation
History Price: $2.97
In Stock: 33600
SRDA12-4.TBT Specification
Specification
Part No
SRDA12-4.TBT
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Semtech Corporation
Series
RailClamp?, SRDA
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Steering (Rail to Rail)
Bidirectional Channels
4
Voltage - Reverse Standoff (Typ)
12V (Max)
Voltage - Breakdown (Min)
13.3V
Voltage - Clamping (Max) @ Ipp
25V
Current - Peak Pulse (10/1000µs)
20A (8/20?s)
Power - Peak Pulse
500W
Power Line Protection
Yes
Applications
General Purpose
Capacitance @ Frequency
8pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Qualification
8-SOIC (0.154", 3.90mm Width)
Mounting Type
8-SO
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
SRDA12-4.TBT Related Parts
SRDA05-4.TBT
SRDA05-4.TBT
Semtech Corporation
TVS DIODE 5VWM 20VC 8-SO
SRDA05-4.TLT
SRDA05-4.TLT
Semtech Corporation
TVS DIODE 5VWM 20VC 8-SO
SRDA05-4BTG
SRDA05-4BTG
Littelfuse Inc
TVS DIODE 5VWM 21VC 8-SOIC
SRDA05-4R2
SRDA05-4R2
onsemi
TVS DIODE 5VWM 12VC 8-SOIC
SRDA05-4R2G
SRDA05-4R2G
onsemi
TVS DIODE 5VWM 12VC 8-SOIC
SRDA05-6.T
SRDA05-6.T
Semtech Corporation
TVS DIODE 5VWM 20VC 8-SO
SRDA05-6.TBT
SRDA05-6.TBT
Semtech Corporation
TVS DIODE 5VWM 20VC 8-SO
SRDA12-4.TLT
SRDA12-4.TLT
Semtech Corporation
TVS DIODE 12VWM 25VC 8-SO
SRDA3.3-4.TBT
SRDA3.3-4.TBT
Semtech Corporation
TVS DIODE 3.3VWM 15VC 8-SO
SRDA3.3-4.TLT
SRDA3.3-4.TLT
Semtech Corporation
TVS DIODE 3.3VWM 15VC 8-SO
SRDA3.3-4BTG
SRDA3.3-4BTG
Littelfuse Inc
TVS DIODE 3.3VWM 17.7VC 8-SOIC
SRDA3.3-4DR2G
SRDA3.3-4DR2G
onsemi
TVS DIODE 3.3VWM 15VC 8-SOIC
SRDA12-4.TBT Compare Parts
  • SRDA12-4.TBT vs SRDA3.3-6.TBT
  • SRDA12-4.TBT vs SRDA3.3-4DR2G
  • SRDA12-4.TBT vs SRDA3.3-4BTG
  • SRDA12-4.TBT vs SRDA3.3-4.TLT
  • SRDA12-4.TBT vs SRDA3.3-4.TBT
  • SRDA12-4.TBT vs SRDA12-4.TLT
  • SRDA12-4.TBT vs SRDA05-6.TBT
  • SRDA12-4.TBT vs SRDA05-6.T
  • SRDA12-4.TBT vs SRDA05-4R2G
  • SRDA12-4.TBT vs SRDA05-4R2
  • SRDA12-4.TBT vs SRDA05-4BTG
  • SRDA12-4.TBT vs SRDA05-4.TLT
  • SRDA12-4.TBT vs SRDA05-4.TBT
  • SRDA12-4.TBT vs SRDA70-4.TLT
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you