☰
SCL10D-13
SCL10D-13
Active
Description:  INRUSH CURRENT LIMITING THERMIST
Manufacturer:  SETsafe | SETfuse
Datasheet:   SCL10D-13 Datasheet
History Price: $0.5044
In Stock: 34640
SCL10D-13 Specification
Specification
Part No
SCL10D-13
Category
Inrush Current Limiters (ICL)
Manufacturer
SETsafe | SETfuse
Series
D-13
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
10 Ohms
Tolerance
-
Current - Steady State Max
5:00:00
R @ Current
130 mOhms
Diameter
0.512" (13.00mm)
Lead Spacing
-
Grade
-
Qualification
-
Approval Agency
CQC, cURus, TUV
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
5 stars
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!
Anthony Wilson
Canada
5 stars
2026-09-17 18:08
Item received in time as ordered