3.0SMI6.5CA
3.0SMI6.5CA
Active
Description:  TVS DIODE 6.5VWM 11.2VC SMC
Manufacturer:  SMC Diode Solutions
Datasheet:   3.0SMI6.5CA Datasheet
History Price: $0.25538
In Stock: 38000
3.0SMI6.5CA Specification
Specification
Part No
3.0SMI6.5CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
SMC Diode Solutions
Series
3.0SMI
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
6.5V
Voltage - Breakdown (Min)
7.22V
Voltage - Clamping (Max) @ Ipp
11.2V
Current - Peak Pulse (10/1000µs)
267.9A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AB, SMC
Mounting Type
DO-214AB (SMC)
Package / Case
1
Supplier Device Package
-
Unidirectional Channels
-
3.0SMI6.5CA PDF Datasheet
3.0SMI6.5CA Related Parts
3.0C100CA-M3/H
3.0C100CA-M3/H
Vishay General Semiconductor
3KW, 100V 5%,BIDIR,SMC TVS
3.0C100CA-M3/I
3.0C100CA-M3/I
Vishay
3KW, 100V 5%,BIDIR,SMC TVS
3.0C10CA-M3/H
3.0C10CA-M3/H
Vishay General Semiconductor
3KW, 10V 5%,BIDIR,SMC TVS
3.0C10CA-M3/I
3.0C10CA-M3/I
Vishay
3KW, 10V 5%,BIDIR,SMC TVS
3.0C110CA-M3/H
3.0C110CA-M3/H
Vishay General Semiconductor
3KW, 110V 5%,BIDIR,SMC TVS
3.0C110CA-M3/I
3.0C110CA-M3/I
Vishay
3KW, 110V 5%,BIDIR,SMC TVS
3.0C120CA-M3/H
3.0C120CA-M3/H
Vishay General Semiconductor
3KW, 120V 5%,BIDIR,SMC TVS
3.0C120CA-M3/I
3.0C120CA-M3/I
Vishay
3KW, 120V 5%,BIDIR,SMC TVS
3.0C12CA-M3/H
3.0C12CA-M3/H
Vishay General Semiconductor
3KW, 12V 5%,BIDIR,SMC TVS
3.0C12CA-M3/I
3.0C12CA-M3/I
Vishay
3KW, 12V 5%,BIDIR,SMC TVS
3.0C13CA-M3/H
3.0C13CA-M3/H
Vishay General Semiconductor
3KW, 13V 5%,BIDIR,SMC TVS
3.0C13CA-M3/I
3.0C13CA-M3/I
Vishay
3KW, 13V 5%,BIDIR,SMC TVS
3.0SMI6.5CA Compare Parts
  • 3.0SMI6.5CA vs 3.0SMI90A
  • 3.0SMI6.5CA vs 3.0SMI9.0CA
  • 3.0SMI6.5CA vs 3.0SMI9.0A
  • 3.0SMI6.5CA vs 3.0SMI85CA
  • 3.0SMI6.5CA vs 3.0SMI85A
  • 3.0SMI6.5CA vs 3.0SMI8.5CA
  • 3.0SMI6.5CA vs 3.0SMI8.5A
  • 3.0SMI6.5CA vs 3.0SMI8.0CA
  • 3.0SMI6.5CA vs 3.0SMI8.0A
  • 3.0SMI6.5CA vs 3.0SMI78CA
  • 3.0SMI6.5CA vs 3.0SMI78A
  • 3.0SMI6.5CA vs 3.0SMI75CA
  • 3.0SMI6.5CA vs 3.0SMI75A
  • 3.0SMI6.5CA vs 3.0SMI70CA
  • 3.0SMI6.5CA vs 3.0SMI70A
  • 3.0SMI6.5CA vs 3.0SMI7.5CA
  • 3.0SMI6.5CA vs 3.0SMI7.5A
  • 3.0SMI6.5CA vs 3.0SMI7.0CA
  • 3.0SMI6.5CA vs 3.0SMI7.0A
  • 3.0SMI6.5CA vs 3.0SMI64CA
  • 3.0SMI6.5CA vs 3.0SMI64A
  • 3.0SMI6.5CA vs 3.0SMI60CA
  • 3.0SMI6.5CA vs 3.0SMI60A
  • 3.0SMI6.5CA vs 3.0SMI6.5A
  • 3.0SMI6.5CA vs 3.0SMI6.0CA
  • 3.0SMI6.5CA vs 3.0SMI6.0A
  • 3.0SMI6.5CA vs 3.0SMI58CA
  • 3.0SMI6.5CA vs 3.0SMI58A
  • 3.0SMI6.5CA vs 3.0SMI54CA
  • 3.0SMI6.5CA vs 3.0SMI54A
  • 3.0SMI6.5CA vs 3.0SMI51CA
  • 3.0SMI6.5CA vs 3.0SMI51A
  • 3.0SMI6.5CA vs 3.0SMI5.0CA
  • 3.0SMI6.5CA vs 3.0SMI5.0A
  • 3.0SMI6.5CA vs 3.0SMI48CA
  • 3.0SMI6.5CA vs 3.0SMI48A
  • 3.0SMI6.5CA vs 3.0SMI45CA
  • 3.0SMI6.5CA vs 3.0SMI45A
  • 3.0SMI6.5CA vs 3.0SMI43CA
  • 3.0SMI6.5CA vs 3.0SMI43A
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.