SD22-01FTG
SD22-01FTG
Active
Description:  TVS DIODE 22VWM 35.5VC SOD323
Manufacturer:  Littelfuse Inc
Datasheet:   SD22-01FTG Datasheet
History Price: $0.4
In Stock: 24800
SD22-01FTG Specification
Specification
Part No
SD22-01FTG
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
SD, SPA?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
22V (Max)
Voltage - Breakdown (Min)
23V
Voltage - Clamping (Max) @ Ipp
35.5V (Typ)
Current - Peak Pulse (10/1000µs)
27A (8/20?s)
Power - Peak Pulse
950W
Power Line Protection
No
Applications
-
Capacitance @ Frequency
160pF @ 1MHz
Operating Temperature
-40℃ ~ 150℃ (TA)
Grade
Surface Mount
Qualification
SC-76, SOD-323
Mounting Type
SOD-323
Package / Case
Automotive
Supplier Device Package
-
Unidirectional Channels
1
SD22-01FTG PDF Datasheet
SD22-01FTG Related Parts
SD20-7
SD20-7
Diodes Inc
GENERAL PROTECTION PP SOD323 T&R
SD20C-7
SD20C-7
Diodes Inc
TVS DIODE 20VWM 37VC SOD323
SD24
SD24
SMC Diode Solutions
TVS ARRAY 24V SOD-323
SD24-01FTG
SD24-01FTG
Littelfuse Inc
TVS DIODE 24VWM 42VC SOD323
SD24-7
SD24-7
Diodes Inc
TVS DIODE 24VWM 44VC SOD323
SD24C
SD24C
SMC Diode Solutions
TVS ARRAY 24V SOD-323
SD24C.TCT
SD24C.TCT
Semtech Corporation
TVS DIODE 24VWM 44VC SOD323
SD24C-01FTG
SD24C-01FTG
Littelfuse Inc
TVS DIODE 24VWM 42VC SOD323
SD24C-7
SD24C-7
Diodes Inc
TVS DIODE 24VWM 45VC SOD323
SD24CQ-7
SD24CQ-7
Diodes Inc
General Protection PP SOD323 T&R
SD24C-TP
SD24C-TP
Micro Commercial Components
TVS DIODE 24VWM 62VC SOD323
SD24LC
SD24LC
SMC Diode Solutions
TVS ARRAY 24V SOD-323
SD22-01FTG Compare Parts
  • SD22-01FTG vs SD24LCC
  • SD22-01FTG vs SD24LC
  • SD22-01FTG vs SD24C-TP
  • SD22-01FTG vs SD24CQ-7
  • SD22-01FTG vs SD24C-7
  • SD22-01FTG vs SD24C-01FTG
  • SD22-01FTG vs SD24C.TCT
  • SD22-01FTG vs SD24C
  • SD22-01FTG vs SD24-7
  • SD22-01FTG vs SD24-01FTG
  • SD22-01FTG vs SD24
  • SD22-01FTG vs SD20C-7
  • SD22-01FTG vs SD20-7
  • SD22-01FTG vs SD24C
  • SD22-01FTG vs SD24
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller