☰
1N5664A
1N5664A
Active
Description:  TVS DIODE D0-13
Manufacturer:  Solid State
Datasheet:   1N5664A Datasheet
History Price: $10
In Stock: 24200
1N5664A Specification
Specification
Part No
1N5664A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
154V
Voltage - Breakdown (Min)
171V
Voltage - Clamping (Max) @ Ipp
246V
Current - Peak Pulse (10/1000µs)
6.1A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 175℃ (TA)
Grade
Through Hole
Qualification
DO-13
Mounting Type
DO-13
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
1N5664A PDF Datasheet
1N5664A Related Parts
1N5555
1N5555
Microchip Technology
TVS DIODE 30.5VWM 47.5VC DO13
1N5555/TR
1N5555/TR
Microchip Technology
TVS DIODE 30.5VWM 47.5VC DO13
1N5556
1N5556
Microchip Technology
TVS DIODE 40.3VWM 63.5VC DO13
1N5556/TR
1N5556/TR
Microchip Technology
TVS DIODE 40.3VWM 63.5VC DO13
1N5557
1N5557
Microchip Technology
TVS DIODE 49VWM 78.5VC DO13
1N5557/TR
1N5557/TR
Microchip Technology
TVS DIODE 49VWM 78.5VC DO13
1N5558/TR
1N5558/TR
Microchip Technology
TVS DIODE 175VWM 265VC DO13
1N5610
1N5610
Microchip Technology
TVS DIODE 30.5VWM 47.6VC G AXIAL
1N5610E3
1N5610E3
Microchip Technology
TVS DIODE 30.5VWM 47.6VC G AXIAL
1N5629
1N5629
Microchip Technology
TVS DIODE
1N5629A
1N5629A
Solid State
TVS DIODE D0-13
1N5629A/TR
1N5629A/TR
Microchip Technology
TVS DIODE 5.8VWM 10.5VC DO13
1N5664A Compare Parts
  • 1N5664A vs 1N5908RL4
  • 1N5664A vs 1N5908G
  • 1N5664A vs 1N5908
  • 1N5664A vs 1N5908
  • 1N5664A vs 1N5907E3/TR
  • 1N5664A vs 1N5907E3
  • 1N5664A vs 1N5907AE3
  • 1N5664A vs 1N5907/TR
  • 1N5664A vs 1N5907
  • 1N5664A vs 1N5665A/TR
  • 1N5664A vs 1N5665A
  • 1N5664A vs 1N5665A
  • 1N5664A vs 1N5665
  • 1N5664A vs 1N5664A/TR
  • 1N5664A vs 1N5664
  • 1N5664A vs 1N5663A/TR
  • 1N5664A vs 1N5663
  • 1N5664A vs 1N5662A/TR
  • 1N5664A vs 1N5662A
  • 1N5664A vs 1N5662
  • 1N5664A vs 1N5661A/TR
  • 1N5664A vs 1N5661A
  • 1N5664A vs 1N5661
  • 1N5664A vs 1N5660AE3/TR
  • 1N5664A vs 1N5660AE3
  • 1N5664A vs 1N5660A/TR
  • 1N5664A vs 1N5660
  • 1N5664A vs 1N5659AE3/TR
  • 1N5664A vs 1N5659AE3
  • 1N5664A vs 1N5659A/TR
  • 1N5664A vs 1N5659A
  • 1N5664A vs 1N5659
  • 1N5664A vs 1N5658A/TR
  • 1N5664A vs 1N5658A
  • 1N5664A vs 1N5658
  • 1N5664A vs 1N5657A/TR
  • 1N5664A vs 1N5657/TR
  • 1N5664A vs 1N5656AE3/TR
  • 1N5664A vs 1N5656AE3
  • 1N5664A vs 1N5656A/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable