Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Littelfuse Inc 30KPA84CA
30KPA84CA
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 84VWM 139.2VC P600
Manufacturer:
Littelfuse Inc
Datasheet:
30KPA84CA Datasheet
History Price: $20.19
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
30KPA84CA Specification
Specification
Part No
30KPA84CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
30KPA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
84V
Voltage - Breakdown (Min)
93.8V
Voltage - Clamping (Max) @ Ipp
139.2V
Current - Peak Pulse (10/1000µs)
217.7A
Power - Peak Pulse
30000W (30kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
P600, Axial
Mounting Type
P600
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
1
30KPA84CA PDF Datasheet
30KPA84CA Datasheet
Click and Download: 30KPA84CA Datasheet
30KPA84CA Related Parts
30KP100A
Solid State
30KW TVS UNIDIRECTIONAL
30KP100CA
Solid State
30KW TVS BIDIRECTIONAL
30KP102A-TP
Micro Commercial Components
TVS DIODE 102VWM 165.6VC R6
30KP102CA-TP
Micro Commercial Components
Interface
30KP108A-TP
Micro Commercial Components
TVS DIODE 108VWM 175.2VC R6
30KP108CA-TP
Micro Commercial Components
Interface
30KP110A
Solid State
30KW TVS UNIDIRECTIONAL
30KP110CA
Solid State
30KW TVS BIDIRECTIONAL
30KP120A
Solid State
30KW TVS UNIDIRECTIONAL
30KP120A-TP
Micro Commercial Components
Interface
30KP120CA
Solid State
30KW TVS BIDIRECTIONAL
30KP120CA-TP
Micro Commercial Components
TVS DIODE 120VWM 194.4VC R6
30KPA84CA Compare Parts
30KPA84CA vs 30KPA96CA-HRA
30KPA84CA vs 30KPA96CA-B
30KPA84CA vs 30KPA96CA/TR13
30KPA84CA vs 30KPA96CA/B
30KPA84CA vs 30KPA96CA
30KPA84CA vs 30KPA96C
30KPA84CA vs 30KPA96-B
30KPA84CA vs 30KPA96A-HRA
30KPA84CA vs 30KPA96A-B
30KPA84CA vs 30KPA96A/TR13
30KPA84CA vs 30KPA96A/B
30KPA84CA vs 30KPA96A
30KPA84CA vs 30KPA96
30KPA84CA vs 30KPA90C-B
30KPA84CA vs 30KPA90CA-HRA
30KPA84CA vs 30KPA90CA-B
30KPA84CA vs 30KPA90CA/TR13
30KPA84CA vs 30KPA90CA/B
30KPA84CA vs 30KPA90CA
30KPA84CA vs 30KPA90C
30KPA84CA vs 30KPA90-B
30KPA84CA vs 30KPA90A-HRA
30KPA84CA vs 30KPA90A-B
30KPA84CA vs 30KPA90A/TR13
30KPA84CA vs 30KPA90A/B
30KPA84CA vs 30KPA90A
30KPA84CA vs 30KPA90
30KPA84CA vs 30KPA84C-B
30KPA84CA vs 30KPA84CA-HRA
30KPA84CA vs 30KPA84CA-B
30KPA84CA vs 30KPA84CA/TR13
30KPA84CA vs 30KPA84CA/B
30KPA84CA vs 30KPA84-B
30KPA84CA vs 30KPA84A-HRA
30KPA84CA vs 30KPA84A-B
30KPA84CA vs 30KPA84A/TR13
30KPA84CA vs 30KPA84A/B
30KPA84CA vs 30KPA84A
30KPA84CA vs 30KPA84
30KPA84CA vs 30KPA78C-B
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.