☰
COM-10166
COM-10166
Active
Description:  FUSE GLASS 500MA 250VAC 5X20MM
Manufacturer:  SparkFun Electronics
Datasheet:   COM-10166 Datasheet
History Price: $1.05
In Stock: 14240
COM-10166 Specification
Specification
Part No
COM-10166
Category
Fuses
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge, Glass
Current Rating (Amps)
500 mA
Voltage Rating - AC
-
Response Time
Fast Blow
Package / Case
5mm x 20mm
Breaking Capacity @ Rated Voltage
35A
Melting I²t
0.219
Approval Agency
CCC, CE, CSA, KC, SEMKO, UR, VDE
Operating Temperature
-55℃ ~ 125℃
Color
-
Size / Dimension
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Voltage Rating - DC
250 V
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!