☰
AV40K1210T401N
AV40K1210T401N
Active
Description:  MLV, AUTO, 40V (Vrms), 10%, 1210
Manufacturer:  Stackpole Electronics
History Price: $0.31512
In Stock: 40760
AV40K1210T401N Specification
Specification
Part No
AV40K1210T401N
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
AV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
40 V
Maximum DC Volts
56 V
Varistor Voltage (Min)
61.2 V
Varistor Voltage (Typ)
68 V
Varistor Voltage (Max)
74.8 V
Current - Surge
400 A
Energy
3J
Number of Circuits
1
Capacitance @ Frequency
900 pF @ 1 kHz
Operating Temperature
-55℃ ~ 125℃ (TA)
Features
-
Mounting Type
Surface Mount, MLCV
Package / Case
1210 (3225 Metric)
AV40K1210T401N Related Parts
AV40K1206201NIR1HT
AV40K1206201NIR1HT
Bourns Inc
VARISTOR
AV40K1210401NIR1
AV40K1210401NIR1
Bourns Inc
VARISTOR
AV40K1210401NIR1HT
AV40K1210401NIR1HT
Bourns Inc
VARISTOR
AV40K1812801NIR1
AV40K1812801NIR1
Bourns Inc
VARISTOR
AV40K1812801NIR1HT
AV40K1812801NIR1HT
Bourns Inc
VARISTOR
AV40K2220122NIR1
AV40K2220122NIR1
Bourns Inc
VARISTOR
AV40K2220122NIR1HT
AV40K2220122NIR1HT
Bourns Inc
VARISTOR
AV40K1206201NIR1
AV40K1206201NIR1
Bourns Inc
VARISTOR
AV40K1210T401N Compare Parts
  • AV40K1210T401N vs AV40K2220122NIR1
  • AV40K1210T401N vs AV40K1812801NIR1HT
  • AV40K1210T401N vs AV40K1812801NIR1
  • AV40K1210T401N vs AV40K1210401NIR1HT
  • AV40K1210T401N vs AV40K1210401NIR1
  • AV40K1210T401N vs AV40K1206201NIR1HT
  • AV40K1210T401N vs AV40K1206201NIR1
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.