☰
CV140K07T-05
CV140K07T-05
Active
Description:  MOV, 140V (Vrms), 10%, 7mm, Kink
Manufacturer:  Stackpole Electronics
History Price: $0.09666
In Stock: 7920
CV140K07T-05 Specification
Specification
Part No
CV140K07T-05
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
CV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
140 V
Maximum DC Volts
180 V
Varistor Voltage (Min)
198 V
Varistor Voltage (Typ)
220 V
Varistor Voltage (Max)
242 V
Current - Surge
1.2 kA
Energy
18J
Number of Circuits
1
Capacitance @ Frequency
-40℃ ~ 85℃ (TA)
Operating Temperature
Through Hole
Features
Disc 7mm
Mounting Type
300 pF @ 1 kHz
Package / Case
-
CV140K07T-05 PDF Datasheet
CV140K07T-05 Related Parts
CV115K05B
CV115K05B
Stackpole Electronics
MOV, 115V (Vrms), 10%, 5mm
CV115K05T
CV115K05T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 5mm
CV115K07B
CV115K07B
Stackpole Electronics
MOV, 115V (Vrms), 10%, 7mm
CV115K07T
CV115K07T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 7mm
CV115K10B
CV115K10B
Stackpole Electronics
MOV, 115V (Vrms), 10%, 10mm
CV115K10BL1
CV115K10BL1
Bourns Inc
CV 115 K 10 B L1
CV115K10T
CV115K10T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 10mm
CV115K14BL1
CV115K14BL1
Bourns Inc
CV 115VRMS 14MM BULK L1
CV115K20B
CV115K20B
Stackpole Electronics
MOV, 115V (Vrms), 10%, 20mm
CV115K20T
CV115K20T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 20mm
CV130K05B
CV130K05B
Stackpole Electronics
MOV, 130V (Vrms), 10%, 5mm
CV130K05T
CV130K05T
Stackpole Electronics
MOV, 130V (Vrms), 10%, 5mm
CV140K07T-05 Compare Parts
  • CV140K07T-05 vs CV175K10BL1
  • CV140K07T-05 vs CV150K7BL1
  • CV140K07T-05 vs CV150K5BL1
  • CV140K07T-05 vs CV150K20BL1
  • CV140K07T-05 vs CV150K14BL1
  • CV140K07T-05 vs CV150K10BL1
  • CV140K07T-05 vs CV150K07T
  • CV140K07T-05 vs CV150K07B-05
  • CV140K07T-05 vs CV150K07B
  • CV140K07T-05 vs CV150K05T
  • CV140K07T-05 vs CV150K05B
  • CV140K07T-05 vs CV140K20T
  • CV140K07T-05 vs CV140K20B
  • CV140K07T-05 vs CV140K14BL1
  • CV140K07T-05 vs CV140K10T
  • CV140K07T-05 vs CV140K10BL1
  • CV140K07T-05 vs CV140K10B-05
  • CV140K07T-05 vs CV140K10B
  • CV140K07T-05 vs CV140K07T
  • CV140K07T-05 vs CV140K05T
  • CV140K07T-05 vs CV140K05B
  • CV140K07T-05 vs CV130K20T
  • CV140K07T-05 vs CV130K20B
  • CV140K07T-05 vs CV130K14BL1
  • CV140K07T-05 vs CV130K10T
  • CV140K07T-05 vs CV130K10BL1
  • CV140K07T-05 vs CV130K10B
  • CV140K07T-05 vs CV130K07T
  • CV140K07T-05 vs CV130K07B-05
  • CV140K07T-05 vs CV130K07B
  • CV140K07T-05 vs CV130K05T
  • CV140K07T-05 vs CV130K05B
  • CV140K07T-05 vs CV115K20T
  • CV140K07T-05 vs CV115K20B
  • CV140K07T-05 vs CV115K14BL1
  • CV140K07T-05 vs CV115K10T
  • CV140K07T-05 vs CV115K10BL1
  • CV140K07T-05 vs CV115K10B
  • CV140K07T-05 vs CV115K07T
  • CV140K07T-05 vs CV115K07B
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks