☰
CV150K10B
CV150K10B
Active
Description:  MOV, 150V (Vrms), 10%, 10mm
Manufacturer:  Stackpole Electronics
Datasheet:   CV150K10B Datasheet
History Price: $0.14317
In Stock: 45660
CV150K10B Specification
Specification
Part No
CV150K10B
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
CV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
150 V
Maximum DC Volts
200 V
Varistor Voltage (Min)
216 V
Varistor Voltage (Typ)
240 V
Varistor Voltage (Max)
264 V
Current - Surge
2.5 kA
Energy
41J
Number of Circuits
1
Capacitance @ Frequency
-40℃ ~ 85℃ (TA)
Operating Temperature
Through Hole
Features
Disc 10mm
Mounting Type
510 pF @ 1 kHz
Package / Case
-
CV150K10B PDF Datasheet
CV150K10B Related Parts
CV115K05B
CV115K05B
Stackpole Electronics
MOV, 115V (Vrms), 10%, 5mm
CV115K05T
CV115K05T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 5mm
CV115K07B
CV115K07B
Stackpole Electronics
MOV, 115V (Vrms), 10%, 7mm
CV115K07T
CV115K07T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 7mm
CV115K10B
CV115K10B
Stackpole Electronics
MOV, 115V (Vrms), 10%, 10mm
CV115K10BL1
CV115K10BL1
Bourns Inc
CV 115 K 10 B L1
CV115K10T
CV115K10T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 10mm
CV115K14BL1
CV115K14BL1
Bourns Inc
CV 115VRMS 14MM BULK L1
CV115K20B
CV115K20B
Stackpole Electronics
MOV, 115V (Vrms), 10%, 20mm
CV115K20T
CV115K20T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 20mm
CV130K05B
CV130K05B
Stackpole Electronics
MOV, 130V (Vrms), 10%, 5mm
CV130K05T
CV130K05T
Stackpole Electronics
MOV, 130V (Vrms), 10%, 5mm
CV150K10B Compare Parts
  • CV150K10B vs CV175K10BL1
  • CV150K10B vs CV150K7BL1
  • CV150K10B vs CV150K5BL1
  • CV150K10B vs CV150K20BL1
  • CV150K10B vs CV150K14BL1
  • CV150K10B vs CV150K10BL1
  • CV150K10B vs CV150K07T
  • CV150K10B vs CV150K07B-05
  • CV150K10B vs CV150K07B
  • CV150K10B vs CV150K05T
  • CV150K10B vs CV150K05B
  • CV150K10B vs CV140K20T
  • CV150K10B vs CV140K20B
  • CV150K10B vs CV140K14BL1
  • CV150K10B vs CV140K10T
  • CV150K10B vs CV140K10BL1
  • CV150K10B vs CV140K10B-05
  • CV150K10B vs CV140K10B
  • CV150K10B vs CV140K07T-05
  • CV150K10B vs CV140K07T
  • CV150K10B vs CV140K05T
  • CV150K10B vs CV140K05B
  • CV150K10B vs CV130K20T
  • CV150K10B vs CV130K20B
  • CV150K10B vs CV130K14BL1
  • CV150K10B vs CV130K10T
  • CV150K10B vs CV130K10BL1
  • CV150K10B vs CV130K10B
  • CV150K10B vs CV130K07T
  • CV150K10B vs CV130K07B-05
  • CV150K10B vs CV130K07B
  • CV150K10B vs CV130K05T
  • CV150K10B vs CV130K05B
  • CV150K10B vs CV115K20T
  • CV150K10B vs CV115K20B
  • CV150K10B vs CV115K14BL1
  • CV150K10B vs CV115K10T
  • CV150K10B vs CV115K10BL1
  • CV150K10B vs CV115K10B
  • CV150K10B vs CV115K07T
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much