☰
CV275K07B-05
CV275K07B-05
Active
Description:  MOV, 275V (Vrms), 10%, 7mm
Manufacturer:  Stackpole Electronics
History Price: $0.11277
In Stock: 33200
CV275K07B-05 Specification
Specification
Part No
CV275K07B-05
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
CV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
275 V
Maximum DC Volts
350 V
Varistor Voltage (Min)
387 V
Varistor Voltage (Typ)
430 V
Varistor Voltage (Max)
473 V
Current - Surge
1.2 kA
Energy
35J
Number of Circuits
1
Capacitance @ Frequency
160 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
Disc 7mm
CV275K07B-05 PDF Datasheet
CV275K07B-05 Related Parts
CV230K10BL1
CV230K10BL1
Bourns Inc
CV 230VRMS 10MM BULK L1
CV230K14BL1
CV230K14BL1
Bourns Inc
CV 230 K 14 B L1
CV250K10BL1
CV250K10BL1
Bourns Inc
CV 250 K 10 B L1
CV250K14BL1
CV250K14BL1
Bourns Inc
CV 250 K 14 B L1
CV250K20B
CV250K20B
Stackpole Electronics
MOV, 250V (Vrms), 10%, 20mm
CV250K20T
CV250K20T
Stackpole Electronics
MOV, 250V (Vrms), 10%, 20mm
CV275K05B
CV275K05B
Stackpole Electronics
MOV, 275V (Vrms), 10%, 5mm
CV275K05T
CV275K05T
Stackpole Electronics
MOV, 275V (Vrms), 10%, 5mm
CV275K07B
CV275K07B
Stackpole Electronics
MOV, 275V (Vrms), 10%, 7mm
CV275K07T
CV275K07T
Stackpole Electronics
MOV, 275V (Vrms), 10%, 7mm
CV275K10BL1
CV275K10BL1
Bourns Inc
CV 275VRMS 10MM BULK L1
CV275K10RL1
CV275K10RL1
Bourns Inc
CV 275VRMS 10MM RP L1
CV275K07B-05 Compare Parts
  • CV275K07B-05 vs CV275K5BL1
  • CV275K07B-05 vs CV275K20T
  • CV275K07B-05 vs CV275K20BL1
  • CV275K07B-05 vs CV275K14RL1
  • CV275K07B-05 vs CV275K14BL1
  • CV275K07B-05 vs CV275K10RL1
  • CV275K07B-05 vs CV275K10BL1
  • CV275K07B-05 vs CV275K07T
  • CV275K07B-05 vs CV275K07B
  • CV275K07B-05 vs CV275K05T
  • CV275K07B-05 vs CV275K05B
  • CV275K07B-05 vs CV250K20T
  • CV275K07B-05 vs CV250K20B
  • CV275K07B-05 vs CV250K14BL1
  • CV275K07B-05 vs CV250K10BL1
  • CV275K07B-05 vs CV230K14BL1
  • CV275K07B-05 vs CV230K10BL1
  • CV275K07B-05 vs CV275K7RL1
  • CV275K07B-05 vs CV275K5RL5
  • CV275K07B-05 vs CV275K20B
  • CV275K07B-05 vs CV275K10T
  • CV275K07B-05 vs CV275K10B
  • CV275K07B-05 vs CV250K7BL1
  • CV275K07B-05 vs CV250K5BL1
  • CV275K07B-05 vs CV250K20BL1
  • CV275K07B-05 vs CV250K10T
  • CV275K07B-05 vs CV250K10B
  • CV275K07B-05 vs CV250K07T
  • CV275K07B-05 vs CV250K07B-05
  • CV275K07B-05 vs CV250K07B
  • CV275K07B-05 vs CV250K05T
  • CV275K07B-05 vs CV250K05B
  • CV275K07B-05 vs CV230K7BL1
  • CV275K07B-05 vs CV230K5BL5
  • CV275K07B-05 vs CV230K5BL1
  • CV275K07B-05 vs CV230K20T
  • CV275K07B-05 vs CV230K20BL1
  • CV275K07B-05 vs CV230K20B
  • CV275K07B-05 vs CV230K10T
  • CV275K07B-05 vs CV230K10B
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.