Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Stackpole Electronics CV480K10T
CV480K10T
Active
Varistors, MOVs
Description:
MOV, 480V (Vrms), 10%, 10mm
Manufacturer:
Stackpole Electronics
Datasheet:
CV480K10T Datasheet
History Price: $0.23503
In Stock: 12220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CV480K10T Specification
Specification
Part No
CV480K10T
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
CV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
480 V
Maximum DC Volts
-
Varistor Voltage (Min)
-
Varistor Voltage (Typ)
-
Varistor Voltage (Max)
-
Current - Surge
-
Energy
-
Number of Circuits
1
Capacitance @ Frequency
-
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
Disc 10mm
CV480K10T PDF Datasheet
CV480K10T Datasheet
Click and Download: CV480K10T Datasheet
CV480K10T Related Parts
CV420K10BL1
Bourns Inc
CV 420 K 10 B L1
CV420K14BL1
Bourns Inc
CV 420 K 14 B L1
CV460K10BL1
Bourns Inc
CV 460 K 10 B L1
CV460K14BL1
Bourns Inc
CV 460 K 14 B L1
CV420K10B
Stackpole Electronics
MOV, 420V (Vrms), 10%, 10mm
CV420K10T
Stackpole Electronics
MOV, 420V (Vrms), 10%, 10mm
CV420K20B
Stackpole Electronics
MOV, 420V (Vrms), 10%, 20mm
CV420K20BL1
Bourns Inc
CV 420 K 20 B L1
CV420K20T
Stackpole Electronics
MOV, 420V (Vrms), 10%, 20mm
CV460K10B
Stackpole Electronics
MOV, 460V (Vrms), 10%, 10mm
CV460K10T
Stackpole Electronics
MOV, 460V (Vrms), 10%, 10mm
CV460K20B
Stackpole Electronics
MOV, 460V (Vrms), 10%, 20mm
CV480K10T Compare Parts
CV480K10T vs CV460K10BL1
CV480K10T vs CV420K14BL1
CV480K10T vs CV420K10BL1
CV480K10T vs CV460K20T
CV480K10T vs CV460K20BL1
CV480K10T vs CV460K20B
CV480K10T vs CV460K10T
CV480K10T vs CV460K10B
CV480K10T vs CV420K20T
CV480K10T vs CV420K20BL1
CV480K10T vs CV420K20B
CV480K10T vs CV420K10T
CV480K10T vs CV420K10B
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you