☰
CV510K20B
CV510K20B
Active
Description:  MOV, 510V (Vrms), 10%, 20mm
Manufacturer:  Stackpole Electronics
Datasheet:   CV510K20B Datasheet
History Price: $0.79628
In Stock: 14880
CV510K20B Specification
Specification
Part No
CV510K20B
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
CV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
510 V
Maximum DC Volts
670 V
Varistor Voltage (Min)
738 V
Varistor Voltage (Typ)
820 V
Varistor Voltage (Max)
902 V
Current - Surge
6.5 kA
Energy
478J
Number of Circuits
1
Capacitance @ Frequency
500 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
Disc 20mm
CV510K20B PDF Datasheet
CV510K20B Related Parts
CV50K10BL1
CV50K10BL1
Bourns Inc
CV 50 K 10 B L1
CV50K14BL1
CV50K14BL1
Bourns Inc
CV 50 K 14 B L1
CV50K14RL1
CV50K14RL1
Bourns Inc
CV 50VRMS 14MM RP L1
CV510K10BL1
CV510K10BL1
Bourns Inc
CV 510 K 10 B L1
CV510K10RL1
CV510K10RL1
Bourns Inc
CV 510 K 10 R L1
CV510K14BL1
CV510K14BL1
Bourns Inc
CV 510VRMS 14MM BULK L1
CV550K10BL1
CV550K10BL1
Bourns Inc
CV 550VRMS 10MM BULK L1
CV550K14BL1
CV550K14BL1
Bourns Inc
CV 550VRMS 14MM BULK L1
CV550K20BL1
CV550K20BL1
Bourns Inc
CV 550VRMS 20MM BULK L1
CV50K05B
CV50K05B
Stackpole Electronics
MOV, 50V (Vrms), 10%, 5mm
CV50K05B-05
CV50K05B-05
Stackpole Electronics
MOV, 50 Vrms, 10%, 5mm
CV50K05T
CV50K05T
Stackpole Electronics
MOV, 50V (Vrms), 10%, 5mm
CV510K20B Compare Parts
  • CV510K20B vs CV550K14BL1
  • CV510K20B vs CV550K10BL1
  • CV510K20B vs CV510K14BL1
  • CV510K20B vs CV510K10RL1
  • CV510K20B vs CV510K10BL1
  • CV510K20B vs CV50K14RL1
  • CV510K20B vs CV50K14BL1
  • CV510K20B vs CV50K10BL1
  • CV510K20B vs CV575K20T
  • CV510K20B vs CV575K20B
  • CV510K20B vs CV550K20T
  • CV510K20B vs CV550K20B
  • CV510K20B vs CV550K10T
  • CV510K20B vs CV550K10B
  • CV510K20B vs CV510K20T
  • CV510K20B vs CV510K20BL1
  • CV510K20B vs CV510K10T
  • CV510K20B vs CV510K10B
  • CV510K20B vs CV50K7RL1
  • CV510K20B vs CV50K7BL1
  • CV510K20B vs CV50K5BL5
  • CV510K20B vs CV50K5BL1
  • CV510K20B vs CV50K20T
  • CV510K20B vs CV50K20BL1
  • CV510K20B vs CV50K20B
  • CV510K20B vs CV50K10T
  • CV510K20B vs CV50K10B
  • CV510K20B vs CV50K07T
  • CV510K20B vs CV50K07B
  • CV510K20B vs CV50K05T
  • CV510K20B vs CV50K05B-05
  • CV510K20B vs CV50K05B
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.