☰
CV60K05B
CV60K05B
Active
Description:  MOV, 60V (Vrms), 10%, 5mm
Manufacturer:  Stackpole Electronics
Datasheet:   CV60K05B Datasheet
History Price: $0.08141
In Stock: 45520
CV60K05B Specification
Specification
Part No
CV60K05B
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
CV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
60 V
Maximum DC Volts
85 V
Varistor Voltage (Min)
90 V
Varistor Voltage (Typ)
100 V
Varistor Voltage (Max)
110 V
Current - Surge
400 A
Energy
3J
Number of Circuits
1
Capacitance @ Frequency
300 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
Disc 5mm
CV60K05B PDF Datasheet
CV60K05B Related Parts
CV60K10BL1
CV60K10BL1
Bourns Inc
CV 60 K 10 B L1
CV60K14BL1
CV60K14BL1
Bourns Inc
CV 60 K 14 B L1
CV625K10BL1
CV625K10BL1
Bourns Inc
CV 625 K 10 B L1
CV625K14BL1
CV625K14BL1
Bourns Inc
CV 625VRMS 14MM BULK L1
CV625K14BL5
CV625K14BL5
Bourns Inc
CV 625VRMS 14MM BULK L5
CV680K10BL1
CV680K10BL1
Bourns Inc
CV 680VRMS 10MM BULK L1
CV680K14BL1
CV680K14BL1
Bourns Inc
CV 680VRMS 14MM BULK L1
CV60K05T
CV60K05T
Stackpole Electronics
MOV, 60V (Vrms), 10%, 5mm
CV60K07B
CV60K07B
Stackpole Electronics
MOV, 60V (Vrms), 10%, 7mm
CV60K07T
CV60K07T
Stackpole Electronics
MOV, 60V (Vrms), 10%, 7mm
CV60K07T-05
CV60K07T-05
Stackpole Electronics
MOV, 60V (Vrms), 10%, 7mm, Kinke
CV60K10B
CV60K10B
Stackpole Electronics
MOV, 60V (Vrms), 10%, 10mm
CV60K05B Compare Parts
  • CV60K05B vs CV680K10BL1
  • CV60K05B vs CV625K14BL5
  • CV60K05B vs CV625K14BL1
  • CV60K05B vs CV625K10BL1
  • CV60K05B vs CV60K14BL1
  • CV60K05B vs CV60K10BL1
  • CV60K05B vs CV680K20BL1
  • CV60K05B vs CV680K20B
  • CV60K05B vs CV625K20T
  • CV60K05B vs CV625K20BL1
  • CV60K05B vs CV625K20B
  • CV60K05B vs CV60K7BL1
  • CV60K05B vs CV60K5BL1
  • CV60K05B vs CV60K20T
  • CV60K05B vs CV60K20BL1
  • CV60K05B vs CV60K20B
  • CV60K05B vs CV60K10T
  • CV60K05B vs CV60K10B
  • CV60K05B vs CV60K07T-05
  • CV60K05B vs CV60K07T
  • CV60K05B vs CV60K07B
  • CV60K05B vs CV60K05T
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!