☰
CV95K05B
CV95K05B
Active
Description:  MOV, 95V (Vrms), 10%, 5mm
Manufacturer:  Stackpole Electronics
Datasheet:   CV95K05B Datasheet
History Price: $0.08141
In Stock: 9780
CV95K05B Specification
Specification
Part No
CV95K05B
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
CV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
95 V
Maximum DC Volts
125 V
Varistor Voltage (Min)
135 V
Varistor Voltage (Typ)
150 V
Varistor Voltage (Max)
165 V
Current - Surge
400 A
Energy
6J
Number of Circuits
1
Capacitance @ Frequency
200 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
Disc 5mm
CV95K05B PDF Datasheet
CV95K05B Related Parts
CV95K10BL1
CV95K10BL1
Bourns Inc
CV 95 K 10 B L1
CV95K14BL1
CV95K14BL1
Bourns Inc
CV 95VRMS 14MM BULK L1
CV95K05T
CV95K05T
Stackpole Electronics
MOV, 95V (Vrms), 10%, 5mm
CV95K07B
CV95K07B
Stackpole Electronics
MOV, 95V (Vrms), 10%, 7mm
CV95K07T
CV95K07T
Stackpole Electronics
MOV, 95V (Vrms), 10%, 7mm
CV95K10B
CV95K10B
Stackpole Electronics
MOV, 95V (Vrms), 10%, 10mm
CV95K10T
CV95K10T
Stackpole Electronics
MOV, 95V (Vrms), 10%, 10mm
CV95K20B
CV95K20B
Stackpole Electronics
MOV, 95V (Vrms), 10%, 20mm
CV95K20BL1
CV95K20BL1
Bourns Inc
CV 95 K 20 B L1
CV95K20T
CV95K20T
Stackpole Electronics
MOV, 95V (Vrms), 10%, 20mm
CV95K5BL1
CV95K5BL1
Bourns Inc
CV 95VRMS 5MM BULK L1
CV95K7BL1
CV95K7BL1
Bourns Inc
CV 95VRMS 7MM BULK L1
CV95K05B Compare Parts
  • CV95K05B vs CV95K10BL1
  • CV95K05B vs CV95K7RL1
  • CV95K05B vs CV95K7BL1
  • CV95K05B vs CV95K5BL1
  • CV95K05B vs CV95K20T
  • CV95K05B vs CV95K20BL1
  • CV95K05B vs CV95K20B
  • CV95K05B vs CV95K10T
  • CV95K05B vs CV95K10B
  • CV95K05B vs CV95K07T
  • CV95K05B vs CV95K07B
  • CV95K05B vs CV95K05T
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object