Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Stackpole Electronics CVH150K20T
CVH150K20T
Active
Varistors, MOVs
Description:
MOV, 150V (Vrms), 10%, 20mm
Manufacturer:
Stackpole Electronics
Datasheet:
CVH150K20T Datasheet
History Price: $0.53732
In Stock: 18640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CVH150K20T Specification
Specification
Part No
CVH150K20T
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
CVH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
150 V
Maximum DC Volts
200 V
Varistor Voltage (Min)
216 V
Varistor Voltage (Typ)
240 V
Varistor Voltage (Max)
264 V
Current - Surge
12 kA
Energy
185J
Number of Circuits
1
Capacitance @ Frequency
1600 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
Disc 20mm
CVH150K20T PDF Datasheet
CVH150K20T Datasheet
Click and Download: CVH150K20T Datasheet
CVH150K20T Related Parts
CVH115K10T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 10mm
CVH115K14T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 14mm
CVH115K20T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 20mm
CVH130K10T
Stackpole Electronics
MOV, 130V (Vrms), 10%, 10mm
CVH130K14T
Stackpole Electronics
MOV, 130V (Vrms), 10%, 14mm
CVH130K20B
Stackpole Electronics
MOV, 130V (Vrms), 10%, 20mm
CVH130K20T
Stackpole Electronics
MOV, 130V (Vrms), 10%, 20mm
CVH130K23B
Stackpole Electronics
MOV, 130V (Vrms), 10%, 23mm
CVH140K07B
Stackpole Electronics
MOV, 140V (Vrms), 10%, 7mm
CVH140K10T
Stackpole Electronics
MOV, 140V (Vrms), 10%, 10mm
CVH140K14T
Stackpole Electronics
MOV, 140V (Vrms), 10%, 14mm
CVH140K20T
Stackpole Electronics
MOV, 140V (Vrms), 10%, 20mm
CVH150K20T Compare Parts
CVH150K20T vs CVH95K14T
CVH150K20T vs CVH95K10T
CVH150K20T vs CVH75K20T
CVH150K20T vs CVH75K20B
CVH150K20T vs CVH75K14T
CVH150K20T vs CVH75K10T
CVH150K20T vs CVH680K23B
CVH150K20T vs CVH680K20B
CVH150K20T vs CVH625K20B
CVH150K20T vs CVH60K20T
CVH150K20T vs CVH60K20B
CVH150K20T vs CVH60K14T
CVH150K20T vs CVH60K10T
CVH150K20T vs CVH575K23B
CVH150K20T vs CVH575K20T
CVH150K20T vs CVH575K20B
CVH150K20T vs CVH550K23B
CVH150K20T vs CVH550K20T
CVH150K20T vs CVH550K20B
CVH150K20T vs CVH550K14T
CVH150K20T vs CVH550K10T
CVH150K20T vs CVH510K23B
CVH150K20T vs CVH510K20T
CVH150K20T vs CVH510K14T
CVH150K20T vs CVH510K10T
CVH150K20T vs CVH50K07B
CVH150K20T vs CVH480K10T
CVH150K20T vs CVH460K23B
CVH150K20T vs CVH460K20T
CVH150K20T vs CVH460K14T
CVH150K20T vs CVH460K10T
CVH150K20T vs CVH420K23B
CVH150K20T vs CVH420K20T
CVH150K20T vs CVH420K14T
CVH150K20T vs CVH385K23B
CVH150K20T vs CVH385K20T
CVH150K20T vs CVH385K20B
CVH150K20T vs CVH385K14T
CVH150K20T vs CVH385K14B
CVH150K20T vs CVH320K23B
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B