☰
CVH50K07B
CVH50K07B
Active
Description:  MOV, 50V (Vrms), 10%, 7mm
Manufacturer:  Stackpole Electronics
Datasheet:   CVH50K07B Datasheet
History Price: $0.11716
In Stock: 21600
CVH50K07B Specification
Specification
Part No
CVH50K07B
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
CVH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
50 V
Maximum DC Volts
-
Varistor Voltage (Min)
-
Varistor Voltage (Typ)
-
Varistor Voltage (Max)
-
Current - Surge
-
Energy
-
Number of Circuits
1
Capacitance @ Frequency
-
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
Disc 7mm
CVH50K07B PDF Datasheet
CVH50K07B Related Parts
CVH115K10T
CVH115K10T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 10mm
CVH115K14T
CVH115K14T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 14mm
CVH115K20T
CVH115K20T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 20mm
CVH130K10T
CVH130K10T
Stackpole Electronics
MOV, 130V (Vrms), 10%, 10mm
CVH130K14T
CVH130K14T
Stackpole Electronics
MOV, 130V (Vrms), 10%, 14mm
CVH130K20B
CVH130K20B
Stackpole Electronics
MOV, 130V (Vrms), 10%, 20mm
CVH130K20T
CVH130K20T
Stackpole Electronics
MOV, 130V (Vrms), 10%, 20mm
CVH130K23B
CVH130K23B
Stackpole Electronics
MOV, 130V (Vrms), 10%, 23mm
CVH140K07B
CVH140K07B
Stackpole Electronics
MOV, 140V (Vrms), 10%, 7mm
CVH140K10T
CVH140K10T
Stackpole Electronics
MOV, 140V (Vrms), 10%, 10mm
CVH140K14T
CVH140K14T
Stackpole Electronics
MOV, 140V (Vrms), 10%, 14mm
CVH140K20T
CVH140K20T
Stackpole Electronics
MOV, 140V (Vrms), 10%, 20mm
CVH50K07B Compare Parts
  • CVH50K07B vs CVH95K14T
  • CVH50K07B vs CVH95K10T
  • CVH50K07B vs CVH75K20T
  • CVH50K07B vs CVH75K20B
  • CVH50K07B vs CVH75K14T
  • CVH50K07B vs CVH75K10T
  • CVH50K07B vs CVH680K23B
  • CVH50K07B vs CVH680K20B
  • CVH50K07B vs CVH625K20B
  • CVH50K07B vs CVH60K20T
  • CVH50K07B vs CVH60K20B
  • CVH50K07B vs CVH60K14T
  • CVH50K07B vs CVH60K10T
  • CVH50K07B vs CVH575K23B
  • CVH50K07B vs CVH575K20T
  • CVH50K07B vs CVH575K20B
  • CVH50K07B vs CVH550K23B
  • CVH50K07B vs CVH550K20T
  • CVH50K07B vs CVH550K20B
  • CVH50K07B vs CVH550K14T
  • CVH50K07B vs CVH550K10T
  • CVH50K07B vs CVH510K23B
  • CVH50K07B vs CVH510K20T
  • CVH50K07B vs CVH510K14T
  • CVH50K07B vs CVH510K10T
  • CVH50K07B vs CVH480K10T
  • CVH50K07B vs CVH460K23B
  • CVH50K07B vs CVH460K20T
  • CVH50K07B vs CVH460K14T
  • CVH50K07B vs CVH460K10T
  • CVH50K07B vs CVH420K23B
  • CVH50K07B vs CVH420K20T
  • CVH50K07B vs CVH420K14T
  • CVH50K07B vs CVH385K23B
  • CVH50K07B vs CVH385K20T
  • CVH50K07B vs CVH385K20B
  • CVH50K07B vs CVH385K14T
  • CVH50K07B vs CVH385K14B
  • CVH50K07B vs CVH320K23B
  • CVH50K07B vs CVH320K20T
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!