☰
PV150K3225T
PV150K3225T
Active
Description:  VARISTOR 240V 400A 2SMD JLEAD
Manufacturer:  Stackpole Electronics
Datasheet:   PV150K3225T Datasheet
History Price: $0.9
In Stock: 47040
PV150K3225T Specification
Specification
Part No
PV150K3225T
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
PV
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
150 V
Maximum DC Volts
200 V
Varistor Voltage (Min)
240 V
Varistor Voltage (Typ)
400 A
Varistor Voltage (Max)
9J
Current - Surge
1
Energy
-40℃ ~ 85℃ (TA)
Number of Circuits
-
Capacitance @ Frequency
Surface Mount, MLCV
Operating Temperature
2-SMD, J-Lead
Features
216 V
Mounting Type
264 V
Package / Case
140 pF @ 1 kHz
PV150K3225T PDF Datasheet
PV150K3225T Related Parts
PV115K3225R2
PV115K3225R2
Bourns Inc
PV SERIES 115V 3225 PKG
PV115K4032R2
PV115K4032R2
Bourns Inc
PV SERIES 115V 4032 PKG
PV130K3225R2
PV130K3225R2
Bourns Inc
PV SERIES 130V 3225 PKG
PV130K4032R2
PV130K4032R2
Bourns Inc
PV SERIES 130V 4032 PKG
PV140K3225R2
PV140K3225R2
Bourns Inc
PV SERIES 140V 3225 PKG
PV140K4032R2
PV140K4032R2
Bourns Inc
PV SERIES 140V 4032 PKG
PV14K4032R2
PV14K4032R2
Bourns Inc
PV 14 K 4032 R2
PV150K3225R2
PV150K3225R2
Bourns Inc
PV SERIES 150V 3225 PKG
PV150K4032R2
PV150K4032R2
Bourns Inc
PV SERIES 150V 4032 PKG
PV150K4032T
PV150K4032T
Stackpole Electronics
VARISTOR 240V 1.2KA 2SMD JLEAD
PV175K3225R2
PV175K3225R2
Bourns Inc
PV SERIES 175V 3225 PKG
PV175K4032R2
PV175K4032R2
Bourns Inc
PV SERIES 175V 4032 PKG
PV150K3225T Compare Parts
  • PV150K3225T vs PV175K3225R2
  • PV150K3225T vs PV150K4032T
  • PV150K3225T vs PV150K4032R2
  • PV150K3225T vs PV150K3225R2
  • PV150K3225T vs PV14K4032R2
  • PV150K3225T vs PV140K4032R2
  • PV150K3225T vs PV140K3225R2
  • PV150K3225T vs PV130K4032R2
  • PV150K3225T vs PV130K3225R2
  • PV150K3225T vs PV115K4032R2
  • PV150K3225T vs PV115K3225R2
  • PV150K3225T vs PV175K4032T
  • PV150K3225T vs PV175K3225T
  • PV150K3225T vs PV140K4032T
  • PV150K3225T vs PV140K3225T
  • PV150K3225T vs PV130K4032T
  • PV150K3225T vs PV130K3225T
  • PV150K3225T vs PV115K4032T
  • PV150K3225T vs PV115K3225T
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!