Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Stackpole Electronics RV221K07T
RV221K07T
Active
Varistors, MOVs
Description:
VARISTOR 220V 1.2KA DISC 7MM
Manufacturer:
Stackpole Electronics
Datasheet:
RV221K07T Datasheet
History Price: $0.38
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RV221K07T Specification
Specification
Part No
RV221K07T
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
RV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
140 V
Maximum DC Volts
180 V
Varistor Voltage (Min)
198 V
Varistor Voltage (Typ)
220 V
Varistor Voltage (Max)
242 V
Current - Surge
1.2 kA
Energy
14J
Number of Circuits
1
Capacitance @ Frequency
230 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
Through Hole
Mounting Type
Disc 7mm
Package / Case
-
RV221K07T PDF Datasheet
RV221K07T Datasheet
Click and Download: RV221K07T Datasheet
RV221K07T Related Parts
RV201K05T
Stackpole Electronics
VARISTOR 200V 400A DISC 5MM
RV201K14T
Stackpole Electronics
VARISTOR 200V 4.5KA DISC 14MM
RV221K05T
Stackpole Electronics
VARISTOR 220V 400A DISC 5MM
RV221K10T
Stackpole Electronics
VARISTOR 220V 2.5KA DISC 10MM
RV241K07T
Stackpole Electronics
VARISTOR 240V 1.2KA DISC 7MM
RV241K10T
Stackpole Electronics
VARISTOR 240V 2.5KA DISC 10MM
RV241K14T
Stackpole Electronics
VARISTOR 240V 4.5KA DISC 14MM
RV271K07T
Stackpole Electronics
VARISTOR 270V 1.2KA DISC 7MM
RV271K10T
Stackpole Electronics
VARISTOR 270V 2.5KA DISC 10MM
RV271K14T
Stackpole Electronics
VARISTOR 270V 4.5KA DISC 14MM
RV201K07T
Stackpole Electronics
MOV, 200V (Vn), 10%, 7mm
RV201K20T
Stackpole Electronics
MOV, 200V (Vn), 10%, 20mm
RV221K07T Compare Parts
RV221K07T vs RV271K10T
RV221K07T vs RV271K07T
RV221K07T vs RV241K14T
RV221K07T vs RV241K10T
RV221K07T vs RV241K07T
RV221K07T vs RV221K10T
RV221K07T vs RV221K05T
RV221K07T vs RV201K14T
RV221K07T vs RV201K05T
RV221K07T vs RV241K20T
RV221K07T vs RV201K20TD
RV221K07T vs RV201K20T
RV221K07T vs RV201K07T
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.