Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Stackpole Electronics SV175K23B
SV175K23B
Active
Varistors, MOVs
Description:
MOV, 175V (Vrms), 10%, 23mm
Manufacturer:
Stackpole Electronics
Datasheet:
SV175K23B Datasheet
History Price: $0.88627
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SV175K23B Specification
Specification
Part No
SV175K23B
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
SV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
175 V
Maximum DC Volts
225 V
Varistor Voltage (Min)
243 V
Varistor Voltage (Typ)
270 V
Varistor Voltage (Max)
297 V
Current - Surge
15 kA
Energy
305J
Number of Circuits
1
Capacitance @ Frequency
2870 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
Radial
SV175K23B PDF Datasheet
SV175K23B Datasheet
Click and Download: SV175K23B Datasheet
SV175K23B Related Parts
SV115K10BL1
Bourns Inc
SV 115VRMS 10MM BULK L1
SV130K10BL1
Bourns Inc
SV 130VRMS 10MM BULK L1
SV140K10BL1
Bourns Inc
SV 140VRMS 10MM BULK L1
SV150K10BL1
Bourns Inc
SV 150VRMS 10MM BULK L1
SV150K14BL1
Bourns Inc
SV 150VRMS 14MM BULK L1
SV150K20BL1
Bourns Inc
SV 150VRMS 20MM BULK L1
SV150K23BL1
Bourns Inc
SV 150VRMS 23MM BULK L1
SV150K5BL1
Bourns Inc
SV 150VRMS 5MM BULK L1
SV150K7BL1
Bourns Inc
SV 150VRMS 7MM BULK L1
SV175K10BL1
Bourns Inc
SV 175VRMS 10MM BULK L1
SV115K14BL1
Bourns Inc
SV 115VRMS 14MM BULK L1
SV115K20B
Stackpole Electronics
MOV, 115V (Vrms), 10%, 20mm
SV175K23B Compare Parts
SV175K23B vs SV150K7BL1
SV175K23B vs SV150K5BL1
SV175K23B vs SV150K23BL1
SV175K23B vs SV150K20BL1
SV175K23B vs SV150K14BL1
SV175K23B vs SV150K10BL1
SV175K23B vs SV140K10BL1
SV175K23B vs SV130K10BL1
SV175K23B vs SV115K10BL1
SV175K23B vs SV175K7BL1
SV175K23B vs SV175K5BL1
SV175K23B vs SV175K23BL1
SV175K23B vs SV175K20BL1
SV175K23B vs SV175K20B
SV175K23B vs SV175K14BL1
SV175K23B vs SV150K23B
SV175K23B vs SV150K20B
SV175K23B vs SV140K7BL1
SV175K23B vs SV140K5BL1
SV175K23B vs SV140K23BL1
SV175K23B vs SV140K23B
SV175K23B vs SV140K20BL1
SV175K23B vs SV140K20B
SV175K23B vs SV140K14BL1
SV175K23B vs SV140K14B
SV175K23B vs SV130K7BL1
SV175K23B vs SV130K5BL1
SV175K23B vs SV130K23BL1
SV175K23B vs SV130K23B
SV175K23B vs SV130K20BL1
SV175K23B vs SV130K20B
SV175K23B vs SV130K14BL1
SV175K23B vs SV115K7BL1
SV175K23B vs SV115K5BL1
SV175K23B vs SV115K20BL1
SV175K23B vs SV115K20B
SV175K23B vs SV115K14BL1
Customer Reviews
4.95 out of 5.00 stars from 86 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.