☰
SV275K14B
SV275K14B
Active
Description:  MOV, 275V (Vrms), 10%, 14mm
Manufacturer:  Stackpole Electronics
Datasheet:   SV275K14B Datasheet
History Price: $0.38784
In Stock: 2400
SV275K14B Specification
Specification
Part No
SV275K14B
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
SV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
275 V
Maximum DC Volts
350 V
Varistor Voltage (Min)
387 V
Varistor Voltage (Typ)
430 V
Varistor Voltage (Max)
473 V
Current - Surge
8 kA
Energy
187J
Number of Circuits
1
Capacitance @ Frequency
550 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
Radial
SV275K14B PDF Datasheet
SV275K14B Related Parts
SV230K10BL1
SV230K10BL1
Bourns Inc
SV 230VRMS 10MM BULK L1
SV250K10BL1
SV250K10BL1
Bourns Inc
SV 250VRMS 10MM BULK L1
SV275K10BL1
SV275K10BL1
Bourns Inc
SV 275VRMS 10MM BULK L1
SV275K14BL1
SV275K14BL1
Bourns Inc
SV 275VRMS 14MM BULK L1
SV275K20BL1
SV275K20BL1
Bourns Inc
SV 275VRMS 20MM BULK L1
SV275K23BL1
SV275K23BL1
Bourns Inc
SV 275VRMS 23MM BULK L1
SV275K5BL1
SV275K5BL1
Bourns Inc
SV 275VRMS 5MM BULK L1
SV275K7BL1
SV275K7BL1
Bourns Inc
SV 275VRMS 7MM BULK L1
SV230K14BL1
SV230K14BL1
Bourns Inc
SV 230VRMS 14MM BULK L1
SV230K14T
SV230K14T
Stackpole Electronics
MOV, 230V (Vrms), 10%, 14mm
SV230K20BL1
SV230K20BL1
Bourns Inc
SV 230VRMS 20MM BULK L1
SV230K23B
SV230K23B
Stackpole Electronics
MOV, 230V (Vrms), 10%, 23mm
SV275K14B Compare Parts
  • SV275K14B vs SV275K5BL1
  • SV275K14B vs SV275K23BL1
  • SV275K14B vs SV275K20BL1
  • SV275K14B vs SV275K14BL1
  • SV275K14B vs SV275K10BL1
  • SV275K14B vs SV250K10BL1
  • SV275K14B vs SV230K10BL1
  • SV275K14B vs SV275K7RL1
  • SV275K14B vs SV275K23B
  • SV275K14B vs SV275K20B
  • SV275K14B vs SV275K14RL1
  • SV275K14B vs SV250K7BL1
  • SV275K14B vs SV250K5BL1
  • SV275K14B vs SV250K23BL1
  • SV275K14B vs SV250K20BL1
  • SV275K14B vs SV250K14T
  • SV275K14B vs SV250K14BL1
  • SV275K14B vs SV230K7BL1
  • SV275K14B vs SV230K5BL1
  • SV275K14B vs SV230K23BL1
  • SV275K14B vs SV230K23B
  • SV275K14B vs SV230K20BL1
  • SV275K14B vs SV230K14T
  • SV275K14B vs SV230K14BL1
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks