☰
SV460K20B
SV460K20B
Active
Description:  MOV, 460V (Vrms), 10%, 20mm
Manufacturer:  Stackpole Electronics
Datasheet:   SV460K20B Datasheet
History Price: $0.84537
In Stock: 12920
SV460K20B Specification
Specification
Part No
SV460K20B
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
SV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
460 V
Maximum DC Volts
615 V
Varistor Voltage (Min)
675 V
Varistor Voltage (Typ)
750 V
Varistor Voltage (Max)
825 V
Current - Surge
12 kA
Energy
572J
Number of Circuits
1
Capacitance @ Frequency
620 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
Radial
SV460K20B PDF Datasheet
SV460K20B Related Parts
SV420K10BL1
SV420K10BL1
Bourns Inc
SV 420VRMS 10MM BULK L1
SV460K10BL1
SV460K10BL1
Bourns Inc
SV 460VRMS 10MM BULK L1
SV420K14BL1
SV420K14BL1
Bourns Inc
SV 420VRMS 14MM BULK L1
SV420K20B
SV420K20B
Stackpole Electronics
MOV, 420V (Vrms), 10%, 20mm
SV420K20BL1
SV420K20BL1
Bourns Inc
SV 420VRMS 20MM BULK L1
SV420K23BL1
SV420K23BL1
Bourns Inc
SV 420 K 23 B L1
SV460K14B
SV460K14B
Stackpole Electronics
MOV, 460V (Vrms), 10%, 14mm
SV460K14BL1
SV460K14BL1
Bourns Inc
SV 460VRMS 14MM BULK L1
SV460K20BL1
SV460K20BL1
Bourns Inc
SV 460VRMS 20MM BULK L1
SV460K23BL1
SV460K23BL1
Bourns Inc
SV 460 K 23 B L1
SV460K20B Compare Parts
  • SV460K20B vs SV420K10BL1
  • SV460K20B vs SV460K23BL1
  • SV460K20B vs SV460K20BL1
  • SV460K20B vs SV460K14BL1
  • SV460K20B vs SV460K14B
  • SV460K20B vs SV420K23BL1
  • SV460K20B vs SV420K20BL1
  • SV460K20B vs SV420K20B
  • SV460K20B vs SV420K14BL1
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.