Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Stackpole Electronics SV550K23B
SV550K23B
Active
Varistors, MOVs
Description:
MOV, 550V (Vrms), 10%, 23mm
Manufacturer:
Stackpole Electronics
Datasheet:
SV550K23B Datasheet
History Price: $1.22715
In Stock: 31440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SV550K23B Specification
Specification
Part No
SV550K23B
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
SV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
550 V
Maximum DC Volts
745 V
Varistor Voltage (Min)
819 V
Varistor Voltage (Typ)
910 V
Varistor Voltage (Max)
1.001 kV
Current - Surge
15 kA
Energy
815J
Number of Circuits
1
Capacitance @ Frequency
900 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
Radial
SV550K23B PDF Datasheet
SV550K23B Datasheet
Click and Download: SV550K23B Datasheet
SV550K23B Related Parts
SV510K10BL1
Bourns Inc
SV 510VRMS 10MM BULK L1
SV550K10BL1
Bourns Inc
SV 550VRMS 10MM BULK L1
SV550K14BL1
Bourns Inc
SV 550VRMS 14MM BULK L1
SV550K20BL1
Bourns Inc
SV 550VRMS 20MM BULK L1
SV550K23BL1
Bourns Inc
SV 550VRMS 23MM BULK L1
SV510K14B
Stackpole Electronics
MOV, 510V (Vrms), 10%, 14mm
SV510K14BL1
Bourns Inc
SV 510 K 14 B L1
SV510K20BL1
Bourns Inc
SV 510VRMS 20MM BULK L1
SV510K23BL1
Bourns Inc
SV 510 K 23 B L1
SV550K20B
Stackpole Electronics
MOV, 550V (Vrms), 10%, 20mm
SV575K20B
Stackpole Electronics
MOV, 575V (Vrms), 10%, 20mm
SV575K23B
Stackpole Electronics
MOV, 575V (Vrms), 10%, 23mm
SV550K23B Compare Parts
SV550K23B vs SV550K20BL1
SV550K23B vs SV550K14BL1
SV550K23B vs SV550K10BL1
SV550K23B vs SV510K10BL1
SV550K23B vs SV575K23B
SV550K23B vs SV575K20B
SV550K23B vs SV550K20B
SV550K23B vs SV510K23BL1
SV550K23B vs SV510K20BL1
SV550K23B vs SV510K14BL1
SV550K23B vs SV510K14B
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you