☰
ZV14K1210T401N
ZV14K1210T401N
Active
Description:  VARISTOR 22V 400A 1210
Manufacturer:  Stackpole Electronics
History Price: $0.59
In Stock: 38480
ZV14K1210T401N Specification
Specification
Part No
ZV14K1210T401N
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
ZV
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
14 V
Maximum DC Volts
18 V
Varistor Voltage (Min)
19.8 V
Varistor Voltage (Typ)
22 V
Varistor Voltage (Max)
24.2 V
Current - Surge
400 A
Energy
1.6J
Number of Circuits
1
Capacitance @ Frequency
2000 pF @ 1 kHz
Operating Temperature
-55℃ ~ 125℃ (TA)
Features
-
Mounting Type
Surface Mount, MLCV
Package / Case
1210 (3225 Metric)
ZV14K1210T401N PDF Datasheet
ZV14K1210T401N Related Parts
ZV115K1812301NIR1
ZV115K1812301NIR1
Bourns Inc
ZV 115 K 1812 301 NI R1
ZV11K0603300NIR1
ZV11K0603300NIR1
Bourns Inc
VARISTOR SMD
ZV11K0603300NIR1HT
ZV11K0603300NIR1HT
Bourns Inc
ZV 11V 10% 0603 NI SN
ZV11K0805121NIR1
ZV11K0805121NIR1
Bourns Inc
VARISTOR SMD
ZV11K0805121NIR1HT
ZV11K0805121NIR1HT
Bourns Inc
ZV 11V 10% 0805 NI SN
ZV11K1206201NIR1
ZV11K1206201NIR1
Bourns Inc
VARISTOR 11 K 1206 201 NI R1
ZV11K1206201NIR1HT
ZV11K1206201NIR1HT
Bourns Inc
ZV 11V 10% 1206 NI SN
ZV11K1210401NIR1
ZV11K1210401NIR1
Bourns Inc
VARISTOR SMD
ZV11K1210401NIR1HT
ZV11K1210401NIR1HT
Bourns Inc
ZV 11V 10% 1210 NI SN
ZV11K1812801NIR1
ZV11K1812801NIR1
Bourns Inc
ZV 11 K 1812 801 NI R1
ZV130K1210T201N
ZV130K1210T201N
Stackpole Electronics
MLV, 130V (Vrms), 10%, 1210, 200
ZV130K1812301NIR1
ZV130K1812301NIR1
Bourns Inc
ZV 130 K 1812 301 NI R1
ZV14K1210T401N Compare Parts
  • ZV14K1210T401N vs ZV17K1812T801N
  • ZV14K1210T401N vs ZV17K1812801NIR1
  • ZV14K1210T401N vs ZV17K1210T401N
  • ZV14K1210T401N vs ZV17K1210401NIR1HT
  • ZV14K1210T401N vs ZV17K1210401NIR1
  • ZV14K1210T401N vs ZV17K1206T201N
  • ZV14K1210T401N vs ZV17K1206G201N
  • ZV14K1210T401N vs ZV17K1206201NIR1HT
  • ZV14K1210T401N vs ZV17K1206201NIR1
  • ZV14K1210T401N vs ZV17K0805T121N
  • ZV14K1210T401N vs ZV17K0805K121N
  • ZV14K1210T401N vs ZV17K0805121NIR1HT
  • ZV14K1210T401N vs ZV17K0805121NIR1
  • ZV14K1210T401N vs ZV17K0603T300N
  • ZV14K1210T401N vs ZV17K0603300NIR2HT
  • ZV14K1210T401N vs ZV17K0603300NIR1HT
  • ZV14K1210T401N vs ZV17K0603300NIR1
  • ZV14K1210T401N vs ZV14K2220T122N
  • ZV14K1210T401N vs ZV14K2220122NIR1HT
  • ZV14K1210T401N vs ZV14K2220122NIR1
  • ZV14K1210T401N vs ZV14K1812T801N
  • ZV14K1210T401N vs ZV14K1812801NIR1HT
  • ZV14K1210T401N vs ZV14K1812801NIR1
  • ZV14K1210T401N vs ZV14K1210J501N
  • ZV14K1210T401N vs ZV14K1210401NIR1HT
  • ZV14K1210T401N vs ZV14K1210401NIR1
  • ZV14K1210T401N vs ZV14K1206T201N
  • ZV14K1210T401N vs ZV14K1206201NIR1HT
  • ZV14K1210T401N vs ZV14K1206201NIR1
  • ZV14K1210T401N vs ZV14K0805T121N
  • ZV14K1210T401N vs ZV14K0805121NIR1HT
  • ZV14K1210T401N vs ZV14K0805121NIR1
  • ZV14K1210T401N vs ZV14K0603300NIR1HT
  • ZV14K1210T401N vs ZV14K0603300NIR1
  • ZV14K1210T401N vs ZV130K2220T501N
  • ZV14K1210T401N vs ZV130K2220501NIR1
  • ZV14K1210T401N vs ZV130K1812T301N
  • ZV14K1210T401N vs ZV130K1812301NIR1
  • ZV14K1210T401N vs ZV130K1210T201N
  • ZV14K1210T401N vs ZV11K1812801NIR1
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.