Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Stackpole Electronics ZV2M1206T151N
ZV2M1206T151N
Active
Varistors, MOVs
Description:
MLV, 2V (Vrms), 20%, 1206 150A
Manufacturer:
Stackpole Electronics
Datasheet:
ZV2M1206T151N Datasheet
History Price: $0.16478
In Stock: 20640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ZV2M1206T151N Specification
Specification
Part No
ZV2M1206T151N
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
ZV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
2 V
Maximum DC Volts
3 V
Varistor Voltage (Min)
3.2 V
Varistor Voltage (Typ)
4 V
Varistor Voltage (Max)
4.8 V
Current - Surge
150 A
Energy
0.2J
Number of Circuits
1
Capacitance @ Frequency
4000 pF @ 1 kHz
Operating Temperature
-55℃ ~ 125℃ (TA)
Features
-
Mounting Type
Surface Mount, MLCV
Package / Case
1206 (3216 Metric)
ZV2M1206T151N PDF Datasheet
ZV2M1206T151N Datasheet
Click and Download: ZV2M1206T151N Datasheet
ZV2M1206T151N Related Parts
ZV20K0603300NIR1
Bourns Inc
VARISTOR SMD
ZV20K0603300NIR1HT
Bourns Inc
ZV 20V 10% 0603 NI SN
ZV20K0603300NIR2HT
Bourns Inc
ZV 20 K 0603 300 NI R2 HT
ZV20K0805121NIR1
Bourns Inc
VARISTOR SMD
ZV20K0805121NIR1HT
Bourns Inc
ZV 20V 10% 0805 NI SN
ZV20K0805T121N
Stackpole Electronics
MLV, 20 Vrms, 10%, 0805 120A
ZV20K1206201NIR1
Bourns Inc
VARISTOR SMD
ZV20K1206201NIR1HT
Bourns Inc
ZV 20V 10% 1206 NI SN
ZV20K1206K201N
Stackpole Electronics
MLV, 20V (Vrms), 10%, 1206, 100A
ZV20K1206T201N
Stackpole Electronics
VARISTOR 33V 200A 1206
ZV20K1210401NIR1
Bourns Inc
VARISTOR SMD
ZV20K1210401NIR1HT
Bourns Inc
ZV 20V 10% 1210 NI SN
ZV2M1206T151N Compare Parts
ZV2M1206T151N vs ZV2M1206151NIR1
ZV2M1206T151N vs ZV2M0805T101N
ZV2M1206T151N vs ZV2M0805101NIR1
ZV2M1206T151N vs ZV2M0603300NIR1HT
ZV2M1206T151N vs ZV2M0603300NIR1
ZV2M1206T151N vs ZV25K2220T122N
ZV2M1206T151N vs ZV25K2220122NIR1HT
ZV2M1206T151N vs ZV25K2220122NIR1
ZV2M1206T151N vs ZV25K1812T801N
ZV2M1206T151N vs ZV25K1812801NIR1HT
ZV2M1206T151N vs ZV25K1812801NIR1
ZV2M1206T151N vs ZV25K1210T401N
ZV2M1206T151N vs ZV25K1210401NIR1HT
ZV2M1206T151N vs ZV25K1210401NIR1
ZV2M1206T151N vs ZV25K1206T201N
ZV2M1206T151N vs ZV25K1206201NIR1HT
ZV2M1206T151N vs ZV25K1206201NIR1
ZV2M1206T151N vs ZV25K0805T121N
ZV2M1206T151N vs ZV25K0805121NIR1HT
ZV2M1206T151N vs ZV25K0805121NIR1
ZV2M1206T151N vs ZV25K0603300NIR1HT
ZV2M1206T151N vs ZV25K0603300NIR1
ZV2M1206T151N vs ZV20K2220T122N
ZV2M1206T151N vs ZV20K2220122NIR1HT
ZV2M1206T151N vs ZV20K2220122NIR1
ZV2M1206T151N vs ZV20K1812T801N
ZV2M1206T151N vs ZV20K1812801NIR1HT
ZV2M1206T151N vs ZV20K1812801NIR1
ZV2M1206T151N vs ZV20K1210T401N
ZV2M1206T151N vs ZV20K1210401NIR1HT
ZV2M1206T151N vs ZV20K1210401NIR1
ZV2M1206T151N vs ZV20K1206T201N
ZV2M1206T151N vs ZV20K1206K201N
ZV2M1206T151N vs ZV20K1206201NIR1HT
ZV2M1206T151N vs ZV20K1206201NIR1
ZV2M1206T151N vs ZV20K0805T121N
ZV2M1206T151N vs ZV20K0805121NIR1HT
ZV2M1206T151N vs ZV20K0805121NIR1
ZV2M1206T151N vs ZV20K0603300NIR2HT
ZV2M1206T151N vs ZV20K0603300NIR1HT
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you