☰
ZVL40K05T
ZVL40K05T
Active
Description:  MOV, 40V (Vrms), 10%, 5mm
Manufacturer:  Stackpole Electronics
Datasheet:   ZVL40K05T Datasheet
History Price: $0.13635
In Stock: 11120
ZVL40K05T Specification
Specification
Part No
ZVL40K05T
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
ZVL
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
40 V
Maximum DC Volts
56 V
Varistor Voltage (Min)
61.2 V
Varistor Voltage (Typ)
68 V
Varistor Voltage (Max)
74.8 V
Current - Surge
100 A
Energy
1.4J
Number of Circuits
1
Capacitance @ Frequency
315 pF @ 1 kHz
Operating Temperature
-55℃ ~ 125℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
Disc 5mm
ZVL40K05T Related Parts
ZVL14K05T
ZVL14K05T
Stackpole Electronics
MOV, 14V (Vrms), 10%, 5mm
ZVL14K07T
ZVL14K07T
Stackpole Electronics
MOV, 14V (Vrms), 10%, 7mm
ZVL14K10T
ZVL14K10T
Stackpole Electronics
MOV, 14V (Vrms), 10%, 10mm
ZVL14K14B
ZVL14K14B
Stackpole Electronics
MOV, 14V (Vrms), 10%, 14mm
ZVL14K14T
ZVL14K14T
Stackpole Electronics
MOV, 14V (Vrms), 10%, 14mm
ZVL14K20B
ZVL14K20B
Stackpole Electronics
MOV, 14V (Vrms), 10%, 20mm
ZVL14K20T
ZVL14K20T
Stackpole Electronics
MOV, 14V (Vrms), 10%, 20mm
ZVL17K05T
ZVL17K05T
Stackpole Electronics
MOV, 17V (Vrms), 10%, 5mm
ZVL17K07T
ZVL17K07T
Stackpole Electronics
MOV, 17V (Vrms), 10%, 7mm
ZVL17K10T
ZVL17K10T
Stackpole Electronics
MOV, 17V (Vrms), 10%, 10mm
ZVL17K14T
ZVL17K14T
Stackpole Electronics
MOV, 17V (Vrms), 10%, 14mm
ZVL17K20T
ZVL17K20T
Stackpole Electronics
MOV, 17V (Vrms), 10%, 20mm
ZVL40K05T Compare Parts
  • ZVL40K05T vs ZVL40K14T
  • ZVL40K05T vs ZVL40K10T
  • ZVL40K05T vs ZVL40K07T
  • ZVL40K05T vs ZVL35K20T
  • ZVL40K05T vs ZVL35K14T
  • ZVL40K05T vs ZVL35K10T
  • ZVL40K05T vs ZVL35K07T
  • ZVL40K05T vs ZVL35K05T
  • ZVL40K05T vs ZVL30K20T
  • ZVL40K05T vs ZVL30K20B
  • ZVL40K05T vs ZVL30K14T
  • ZVL40K05T vs ZVL30K14B
  • ZVL40K05T vs ZVL30K10T
  • ZVL40K05T vs ZVL30K10B
  • ZVL40K05T vs ZVL30K07T
  • ZVL40K05T vs ZVL30K07B
  • ZVL40K05T vs ZVL30K05T
  • ZVL40K05T vs ZVL25K20T
  • ZVL40K05T vs ZVL25K20B
  • ZVL40K05T vs ZVL25K14T
  • ZVL40K05T vs ZVL25K14B
  • ZVL40K05T vs ZVL25K10T
  • ZVL40K05T vs ZVL25K10B
  • ZVL40K05T vs ZVL25K07T
  • ZVL40K05T vs ZVL25K07B
  • ZVL40K05T vs ZVL25K05T
  • ZVL40K05T vs ZVL25K05B
  • ZVL40K05T vs ZVL20K20T
  • ZVL40K05T vs ZVL20K14T
  • ZVL40K05T vs ZVL20K14B
  • ZVL40K05T vs ZVL20K10T
  • ZVL40K05T vs ZVL20K07T
  • ZVL40K05T vs ZVL20K05T
  • ZVL40K05T vs ZVL17K20T
  • ZVL40K05T vs ZVL17K14T
  • ZVL40K05T vs ZVL17K10T
  • ZVL40K05T vs ZVL17K07T
  • ZVL40K05T vs ZVL17K05T
  • ZVL40K05T vs ZVL14K20T
  • ZVL40K05T vs ZVL14K20B
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described