☰
ESDA25W
ESDA25W
Active
Description:  TVS DIODE 24VWM SOT323
Manufacturer:  STMicroelectronics
Datasheet:   ESDA25W Datasheet
History Price: $0.38
In Stock: 4880
ESDA25W Specification
Specification
Part No
ESDA25W
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Series
ESDA, TRANSIL?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
24V
Voltage - Breakdown (Min)
25V
Voltage - Clamping (Max) @ Ipp
-
Current - Peak Pulse (10/1000µs)
-
Power - Peak Pulse
400W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-40℃ ~ 125℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
SC-70, SOT-323
Supplier Device Package
SOT-323
Unidirectional Channels
2
ESDA25W PDF Datasheet
ESDA25W Related Parts
ESD0502BA
ESD0502BA
Diotec Semiconductor
IC
ESD051-1BF4
ESD051-1BF4
STMicroelectronics
TVS DIODE 5VWM 11VC ST0201
ESD051-1F4
ESD051-1F4
STMicroelectronics
TVS DIODE 5.5VWM 9VC ST0201
ESD0512LB-TP
ESD0512LB-TP
Micro Commercial Components
TVS DIODE 5VWM 20VC DFN1006-2
ESD0514PD-TP
ESD0514PD-TP
Micro Commercial Components
TVS DIODE 5VWM 12VC DFN0808-4
ESD0521Z
ESD0521Z
Diotec Semiconductor
TVS, 6.00V, 28W
ESD0541Z
ESD0541Z
Diotec Semiconductor
TVS, 6.00V-9.50V, 25W
ESD0551P1-TP
ESD0551P1-TP
Micro Commercial Components
Interface
ESD0561P1-TP
ESD0561P1-TP
Micro Commercial Components
DIODE ESD PROTECTION
ESD0571P6-TP
ESD0571P6-TP
Micro Commercial Components
DIODE ESD PROTECTION DFN1610-2
ESD0751P6-TP
ESD0751P6-TP
Micro Commercial Components
ESD,7V,DFN1610-2
ESD0771P6-TP
ESD0771P6-TP
Micro Commercial Components
Interface
ESDA25W Compare Parts
  • ESDA25W vs ESDZV5HS-1BF4
  • ESDA25W vs ESDZV5H-1BU2
  • ESDA25W vs ESDZV5-1BU2
  • ESDA25W vs ESDZV5-1BF4
  • ESDA25W vs ESDZV18-1BF4TK
  • ESDA25W vs ESDZV18-1BF4
  • ESDA25W vs ESDZL5-1F4
  • ESDA25W vs ESDUSLC5V0AE2-TP
  • ESDA25W vs ESDULC8V0LB-TP
  • ESDA25W vs ESDULC8V0LBHE3-TP
  • ESDA25W vs ESDULC5V0PUBWFHE3-TP
  • ESDA25W vs ESDULC5V0M5-TP
  • ESDA25W vs ESDULC5V0LB-TP
  • ESDA25W vs ESDULC5V0LBHE3-TP
  • ESDA25W vs ESDULC5V0AE2-TP
  • ESDA25W vs ESDULC3V6AE2-TP
  • ESDA25W vs ESDULC3V3LBHE3-TP
  • ESDA25W vs ESDULC1610LB-TP
  • ESDA25W vs ESDULC12VD3B-TP
  • ESDA25W vs ESDU5V0T5-TP
  • ESDA25W vs ESDU5V0M5-TP
  • ESDA25W vs ESDU5V0H4-TP
  • ESDA25W vs ESDU5V0C2-TP
  • ESDA25W vs ESDU5V0AE1-TP
  • ESDA25W vs ESDU401-1BF4
  • ESDA25W vs ESDU3121MXT5G
  • ESDA25W vs ESDU1052FCT5G
  • ESDA25W vs ESDSLC8V0D3B-TP
  • ESDA25W vs ESDSLC5V0T2-TP
  • ESDA25W vs ESDSLC5V0L-TP
  • ESDA25W vs ESDSLC5V0LTB-TP
  • ESDA25W vs ESDSLC5V0LP-TP
  • ESDA25W vs ESDSLC5V0LPB-TP
  • ESDA25W vs ESDSLC5V0LB-TP-HF
  • ESDA25W vs ESDSLC5V0LB-TP
  • ESDA25W vs ESDSLC5V0LBHE3-TP
  • ESDA25W vs ESDSLC5V0L2B-TP
  • ESDA25W vs ESDSLC5V0D9B-TP
  • ESDA25W vs ESDSLC5V0D5-TP
  • ESDA25W vs ESDSLC5V0D3B-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.