Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Micro Commercial Components ESDULC5V0LB-TP
ESDULC5V0LB-TP
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 5VWM 11VC DFN1006-2
Manufacturer:
Micro Commercial Components
Datasheet:
ESDULC5V0LB-TP Datasheet
History Price: $0.02747
In Stock: 47000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ESDULC5V0LB-TP Specification
Specification
Part No
ESDULC5V0LB-TP
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Micro Commercial Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
5V (Max)
Voltage - Breakdown (Min)
6V
Voltage - Clamping (Max) @ Ipp
11V
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
Power - Peak Pulse
-
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
2.5pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Qualification
0402 (1006 Metric)
Mounting Type
2-DFN1006
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
ESDULC5V0LB-TP PDF Datasheet
ESDULC5V0LB-TP Datasheet
Click and Download: ESDULC5V0LB-TP Datasheet
ESDULC5V0LB-TP Related Parts
ESD0502BA
Diotec Semiconductor
IC
ESD051-1BF4
STMicroelectronics
TVS DIODE 5VWM 11VC ST0201
ESD051-1F4
STMicroelectronics
TVS DIODE 5.5VWM 9VC ST0201
ESD0512LB-TP
Micro Commercial Components
TVS DIODE 5VWM 20VC DFN1006-2
ESD0514PD-TP
Micro Commercial Components
TVS DIODE 5VWM 12VC DFN0808-4
ESD0521Z
Diotec Semiconductor
TVS, 6.00V, 28W
ESD0541Z
Diotec Semiconductor
TVS, 6.00V-9.50V, 25W
ESD0551P1-TP
Micro Commercial Components
Interface
ESD0561P1-TP
Micro Commercial Components
DIODE ESD PROTECTION
ESD0571P6-TP
Micro Commercial Components
DIODE ESD PROTECTION DFN1610-2
ESD0751P6-TP
Micro Commercial Components
ESD,7V,DFN1610-2
ESD0771P6-TP
Micro Commercial Components
Interface
ESDULC5V0LB-TP Compare Parts
ESDULC5V0LB-TP vs ESDZV5HS-1BF4
ESDULC5V0LB-TP vs ESDZV5H-1BU2
ESDULC5V0LB-TP vs ESDZV5-1BU2
ESDULC5V0LB-TP vs ESDZV5-1BF4
ESDULC5V0LB-TP vs ESDZV18-1BF4TK
ESDULC5V0LB-TP vs ESDZV18-1BF4
ESDULC5V0LB-TP vs ESDZL5-1F4
ESDULC5V0LB-TP vs ESDUSLC5V0AE2-TP
ESDULC5V0LB-TP vs ESDULC8V0LB-TP
ESDULC5V0LB-TP vs ESDULC8V0LBHE3-TP
ESDULC5V0LB-TP vs ESDULC5V0PUBWFHE3-TP
ESDULC5V0LB-TP vs ESDULC5V0M5-TP
ESDULC5V0LB-TP vs ESDULC5V0LBHE3-TP
ESDULC5V0LB-TP vs ESDULC5V0AE2-TP
ESDULC5V0LB-TP vs ESDULC3V6AE2-TP
ESDULC5V0LB-TP vs ESDULC3V3LBHE3-TP
ESDULC5V0LB-TP vs ESDULC1610LB-TP
ESDULC5V0LB-TP vs ESDULC12VD3B-TP
ESDULC5V0LB-TP vs ESDU5V0T5-TP
ESDULC5V0LB-TP vs ESDU5V0M5-TP
ESDULC5V0LB-TP vs ESDU5V0H4-TP
ESDULC5V0LB-TP vs ESDU5V0C2-TP
ESDULC5V0LB-TP vs ESDU5V0AE1-TP
ESDULC5V0LB-TP vs ESDU401-1BF4
ESDULC5V0LB-TP vs ESDU3121MXT5G
ESDULC5V0LB-TP vs ESDU1052FCT5G
ESDULC5V0LB-TP vs ESDSLC8V0D3B-TP
ESDULC5V0LB-TP vs ESDSLC5V0T2-TP
ESDULC5V0LB-TP vs ESDSLC5V0L-TP
ESDULC5V0LB-TP vs ESDSLC5V0LTB-TP
ESDULC5V0LB-TP vs ESDSLC5V0LP-TP
ESDULC5V0LB-TP vs ESDSLC5V0LPB-TP
ESDULC5V0LB-TP vs ESDSLC5V0LB-TP-HF
ESDULC5V0LB-TP vs ESDSLC5V0LB-TP
ESDULC5V0LB-TP vs ESDSLC5V0LBHE3-TP
ESDULC5V0LB-TP vs ESDSLC5V0L2B-TP
ESDULC5V0LB-TP vs ESDSLC5V0D9B-TP
ESDULC5V0LB-TP vs ESDSLC5V0D5-TP
ESDULC5V0LB-TP vs ESDSLC5V0D3B-TP
ESDULC5V0LB-TP vs ESDSLC5V0AE2-TP-HF
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Laura Simmons
United States
2026-05-27 00:18
good works fine
Oscar Andrés
Spain
2026-05-26 23:24
Perfect thank you.
Andrzej Wysocki
Poland
2026-05-26 23:16
Post zgubi?a shipment but I received a full refund
Herr Thomas Bauer
Germany
2026-05-26 23:11
All in best fine. Recommend.
Vinícius Pereira Lima
Brazil
2026-05-26 15:56
Arrived very fast recommend
Still not tested.
Gabriela Dias
Brazil
2026-05-26 14:32
Arrived very fast recommend not tested.