Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ STMicroelectronics LDP24A
LDP24A
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 24VWM 40VC R6
Manufacturer:
STMicroelectronics
Datasheet:
LDP24A Datasheet
History Price: $2.03
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LDP24A Specification
Specification
Part No
LDP24A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Series
LDP
Packaging
Cut Tape (CT),Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
24V
Voltage - Breakdown (Min)
25V
Voltage - Clamping (Max) @ Ipp
40V
Current - Peak Pulse (10/1000µs)
30A (8/20?s)
Power - Peak Pulse
-
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
8000pF @ 1MHz
Operating Temperature
-
Grade
-
Qualification
-
Mounting Type
Through Hole
Package / Case
R-6, Axial
Supplier Device Package
R-6
Unidirectional Channels
-
LDP24A PDF Datasheet
LDP24A Datasheet
Click and Download: LDP24A Datasheet
LDP24A Related Parts
LDP01-26AY
STMicroelectronics
TVS DIODE 22VWM 36VC D2PAK
LDP01-26AYD2-AQ
Diotec Semiconductor
TVS D2PAK 22V 5000W UNIDIR AEC
LDP01-26AYD2R-AQ
Diotec Semiconductor
TVS D2PAK 22V 5000W UNIDIR AEC
LDP01-28AY
STMicroelectronics
TVS DIODE 24VWM 40VC D2PAK
LDP01-28AYD2R-AQ
Diotec Semiconductor
TVS D2PAK 24V 5000W UNIDIR AEC
LDP01-30AY
STMicroelectronics
TVS DIODE 27VWM 40VC D2PAK
LDP01-33AY
STMicroelectronics
TVS DIODE 28VWM 43.5VC D2PAK
LDP01-35AY
STMicroelectronics
TVS DIODE 30VWM 45.5VC D2PAK
LDP01-39AY
STMicroelectronics
TVS DIODE 33VWM 51.5VC D2PAK
LDP01-39AYD2-AQ
Diotec Semiconductor
TVS D2PAK 33V 5000W UNIDIR AEC
LDP01-39AYD2R-AQ
Diotec Semiconductor
TVS D2PAK 33V 5000W UNIDIR AEC
LDP01-39CAYD2R-AQ
Diotec Semiconductor
TVS, D2PAK, 33V, 5000W, UNI
LDP24A Compare Parts
LDP24A vs LDP02-68AYD2-AQ
LDP24A vs LDP02-56AYD2-AQ
LDP24A vs LDP02-42CAYD2-AQ
LDP24A vs LDP02-42CAYD2-AQ
LDP24A vs LDP02-39AYD2-AQ
LDP24A vs LDP02-33AYD2R-AQ
LDP24A vs LDP02-33AYD2-AQ
LDP24A vs LDP02-30AYD2R-AQ
LDP24A vs LDP02-30AYD2-AQ
LDP24A vs LDP02-28AYD2-AQ
LDP24A vs LDP01-82AY
LDP24A vs LDP01-68AYD2R-AQ
LDP24A vs LDP01-68AYD2-AQ
LDP24A vs LDP01-68AY
LDP24A vs LDP01-56AY
LDP24A vs LDP01-50AY
LDP24A vs LDP01-47AY
LDP24A vs LDP01-42CAYD2-AQ
LDP24A vs LDP01-42AY
LDP24A vs LDP01-39CAYD2R-AQ
LDP24A vs LDP01-39AYD2R-AQ
LDP24A vs LDP01-39AYD2-AQ
LDP24A vs LDP01-39AY
LDP24A vs LDP01-35AY
LDP24A vs LDP01-33AY
LDP24A vs LDP01-30AY
LDP24A vs LDP01-28AYD2R-AQ
LDP24A vs LDP01-28AY
LDP24A vs LDP01-26AYD2R-AQ
LDP24A vs LDP01-26AYD2-AQ
LDP24A vs LDP01-26AY
LDP24A vs LDP35CARL
LDP24A vs LDP02-28CAYD2R-AQ
LDP24A vs LDP02-28CAYD2-AQ
LDP24A vs LDP02-28AYD2-AQ
LDP24A vs LDP02-26AYD2R-AQ
LDP24A vs LDP02-26AYD2-AQ
LDP24A vs LDP01-68CAYD2R-AQ
LDP24A vs LDP01-68CAYD2-AQ
LDP24A vs LDP01-68AYD2R-AQ
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.