☰
STRVS225X02E
STRVS225X02E
Obsolete
Description:  TVS DIODE 154VWM 225VC DO15
Manufacturer:  STMicroelectronics
History Price: $0.19165
In Stock: 4560
STRVS225X02E Specification
Specification
Part No
STRVS225X02E
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Series
STRVS
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
154V
Voltage - Breakdown (Min)
171V
Voltage - Clamping (Max) @ Ipp
225V
Current - Peak Pulse (10/1000µs)
2A (8/20?s)
Power - Peak Pulse
-
Power Line Protection
No
Applications
MOSFET Protection
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
DO-204AC, DO-15, Axial
Mounting Type
DO-204AC (DO-15)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
STRVS225X02E PDF Datasheet
STRVS225X02E Related Parts
STRVS118X02C
STRVS118X02C
STMicroelectronics
TVS DIODE 85VWM 118VC SMC
STRVS142X02F
STRVS142X02F
STMicroelectronics
TVS DIODE 102VWM 142VC DO201
STRVS185X02B
STRVS185X02B
STMicroelectronics
TVS DIODE 128VWM 185VC SMB
STRVS185X02E
STRVS185X02E
STMicroelectronics
TVS DIODE 128VWM 185VC DO15
STRVS222X02F
STRVS222X02F
STMicroelectronics
TVS DIODE 154VWM 222VC DO201
STRVS241X02E
STRVS241X02E
STMicroelectronics
TVS DIODE 171VWM 241VC DO15
STRVS248X02C
STRVS248X02C
STMicroelectronics
TVS DIODE 171VWM 248VC SMC
STRVS252X02F
STRVS252X02F
STMicroelectronics
TVS DIODE 171VWM 252VC DO201
STRVS280X02F
STRVS280X02F
STMicroelectronics
TVS DIODE 188VWM 280VC DO201
STRVS225X02E Compare Parts
  • STRVS225X02E vs STRVS252X02F
  • STRVS225X02E vs STRVS248X02C
  • STRVS225X02E vs STRVS241X02E
  • STRVS225X02E vs STRVS222X02F
  • STRVS225X02E vs STRVS185X02E
  • STRVS225X02E vs STRVS185X02B
  • STRVS225X02E vs STRVS142X02F
  • STRVS225X02E vs STRVS118X02C
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you