☰
TPN3021
TPN3021
Obsolete
Description:  THYRISTOR 28V 100A 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TPN3021 Datasheet
History Price: Obsolete
In Stock: 8240
TPN3021 Specification
Specification
Part No
TPN3021
Category
Transient Voltage Suppressors (TVS) - Thyristors
Manufacturer
STMicroelectronics
Series
TPN, TRISIL?
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Breakover
38V
Voltage - Off State
28V
Current - Peak Pulse (10/1000µs)
-
Number of Elements
100 A
Capacitance
30 A
Grade
30 mA
Qualification
3
Mounting Type
16pF
Package / Case
Surface Mount
Voltage - On State
8-SOIC (0.154", 3.90mm Width)
Current - Peak Pulse (8/20µs)
8-SOIC
Current - Hold (Ih)
-
Supplier Device Package
-
TPN3021 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)