☰
USB6B1
USB6B1
Obsolete
Description:  TVS DIODE 5.25VWM 8-SO
Manufacturer:  STMicroelectronics
Datasheet:   USB6B1 Datasheet
History Price: Obsolete
In Stock: 47680
USB6B1 Specification
Specification
Part No
USB6B1
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
STMicroelectronics
Series
USB
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Steering (Rail to Rail)
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
5.25V
Voltage - Breakdown (Min)
6V
Voltage - Clamping (Max) @ Ipp
-
Current - Peak Pulse (10/1000µs)
-
Power - Peak Pulse
500W
Power Line Protection
Yes
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-40℃ ~ 85℃ (TA)
Grade
Surface Mount
Qualification
8-SOIC (0.154", 3.90mm Width)
Mounting Type
8-SOIC
Package / Case
2
Supplier Device Package
-
Unidirectional Channels
-
USB6B1 PDF Datasheet
USB6B1 Related Parts
USB50403CE3/TR7
USB50403CE3/TR7
Microchip Technology
TVS DIODE 3.3VWM 11VC SOT143
USB50403E3/TR7
USB50403E3/TR7
Microchip Technology
TVS DIODE 3.3VWM 11VC SOT143
USB50405E3/TR7
USB50405E3/TR7
Microchip Technology
TVS DIODE 5VWM 13VC SOT143
USB50412CE3/TR7
USB50412CE3/TR7
Microchip Technology
TVS DIODE 12VWM 26VC SOT143
USB50412E3/TR7
USB50412E3/TR7
Microchip Technology
TVS DIODE 12VWM 26VC SOT143
USB50415CE3/TR7
USB50415CE3/TR7
Microchip Technology
TVS DIODE 15VWM 32VC SOT143
USB50415E3/TR7
USB50415E3/TR7
Microchip Technology
TVS DIODE 15VWM 32VC SOT143
USB50424CE3/TR7
USB50424CE3/TR7
Microchip Technology
TVS DIODE 24VWM 57VC SOT143
USB50424E3/TR7
USB50424E3/TR7
Microchip Technology
TVS DIODE 24VWM 57VC SOT143
USB50803/TR13
USB50803/TR13
Microchip Technology
TVS DIODE 3.3VWM 11VC 8-SO
USB50803/TR7
USB50803/TR7
Microchip Technology
TVS DIODE 3.3VWM 11VC 8-SO
USB50803C/TR13
USB50803C/TR13
Microchip Technology
TVS DIODE 3.3VWM 11VC 8-SO
USB6B1 Compare Parts
  • USB6B1 vs USBULC6-2P6
  • USB6B1 vs USBULC6-2M6
  • USB6B1 vs USBULC6-2F7
  • USB6B1 vs USBULC6-2F3
  • USB6B1 vs USBULC1606-4M8
  • USB6B1 vs USBQNM50424E3/TR7
  • USB6B1 vs USBQNM50424CE3/TR7
  • USB6B1 vs USBQNM50415E3/TR7
  • USB6B1 vs USBQNM50415CE3/TR7
  • USB6B1 vs USBQNM50412E3/TR7
  • USB6B1 vs USBQNM50412CE3/TR7
  • USB6B1 vs USBQNM50405E3/TR7
  • USB6B1 vs USBQNM50405CE3/TR7
  • USB6B1 vs USBQNM50403E3/TR7
  • USB6B1 vs USBQNM50403CE3/TR7
  • USB6B1 vs USBQ50424E3/TR7
  • USB6B1 vs USBQ50424CE3/TR7
  • USB6B1 vs USBQ50415E3/TR7
  • USB6B1 vs USBQ50415CE3/TR7
  • USB6B1 vs USBQ50412E3/TR7
  • USB6B1 vs USBQ50412CE3/TR7
  • USB6B1 vs USBQ50405E3/TR7
  • USB6B1 vs USBQ50405CE3/TR7
  • USB6B1 vs USBQ50403E3/TR7
  • USB6B1 vs USBQ50403CE3/TR7
  • USB6B1 vs USBP01-5M8
  • USB6B1 vs USBLC6-4SC6Y
  • USB6B1 vs USBLC6-4SC6
  • USB6B1 vs USBLC6-2SC6Y
  • USB6B1 vs USBLC6-2SC6
  • USB6B1 vs USBLC6-2P6
  • USB6B1 vs USB6B1RL
  • USB6B1 vs USB50824E3/TR7
  • USB6B1 vs USB50824E3/TR13
  • USB6B1 vs USB50824CE3/TR7
  • USB6B1 vs USB50824CE3/TR13
  • USB6B1 vs USB50824C-AE3/TR7
  • USB6B1 vs USB50824C-AE3/TR13
  • USB6B1 vs USB50824C-A/TR7
  • USB6B1 vs USB50824C-A/TR13
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!