SDV2012A090C102NPTF
SDV2012A090C102NPTF
Active
Description:  VARISTOR 16V 120A 0805
Manufacturer:  Sunlord Electronics
History Price: $0.07676
In Stock: 29600
SDV2012A090C102NPTF Specification
Specification
Part No
SDV2012A090C102NPTF
Category
Varistors, MOVs
Manufacturer
Sunlord Electronics
Series
SDV
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
6.4 V
Maximum DC Volts
9 V
Varistor Voltage (Min)
11 V
Varistor Voltage (Typ)
13.5 V
Varistor Voltage (Max)
16 V
Current - Surge
120 A
Energy
0.3J
Number of Circuits
1
Capacitance @ Frequency
1000 pF @ 1 MHz
Operating Temperature
-55℃ ~ 125℃ (TA)
Features
-
Mounting Type
Surface Mount, MLCV
Package / Case
0805 (2012 Metric)
SDV2012A090C102NPTF PDF Datasheet
SDV2012A090C102NPTF Related Parts
SDV1005E090C101NPTF
SDV1005E090C101NPTF
Sunlord Electronics
VARISTOR 16V 20A 0402
SDV1005E090C180NPTF
SDV1005E090C180NPTF
Sunlord Electronics
VARISTOR 16V 3A 0402
SDV1005E090C300NPTF
SDV1005E090C300NPTF
Sunlord Electronics
VARISTOR 16V 5A 0402
SDV1005E090C500NPTF
SDV1005E090C500NPTF
Sunlord Electronics
VARISTOR 16V 10A 0402
SDV1005E090C800NPTF
SDV1005E090C800NPTF
Sunlord Electronics
VARISTOR 16V 15A 0402
SDV1005E140C101NPTF
SDV1005E140C101NPTF
Sunlord Electronics
VARISTOR 22V 20A 0402
SDV1005E140C180NPTF
SDV1005E140C180NPTF
Sunlord Electronics
VARISTOR 22V 3A 0402
SDV1005E140C300NPTF
SDV1005E140C300NPTF
Sunlord Electronics
VARISTOR 22V 5A 0402
SDV1005E140C500NPTF
SDV1005E140C500NPTF
Sunlord Electronics
VARISTOR 22V 10A 0402
SDV1005E140C800NPTF
SDV1005E140C800NPTF
Sunlord Electronics
VARISTOR 22V 15A 0402
SDV1005E180C150NPTF
SDV1005E180C150NPTF
Sunlord Electronics
VARISTOR 28V 2A 0402
SDV1005E180C180NPTF
SDV1005E180C180NPTF
Sunlord Electronics
VARISTOR 28V 5A 0402
SDV2012A090C102NPTF Compare Parts
  • SDV2012A090C102NPTF vs SDVL5650SD850PTHS452
  • SDV2012A090C102NPTF vs SDVL5650SD650PTHS901
  • SDV2012A090C102NPTF vs SDVL5650SD650PTHS502
  • SDV2012A090C102NPTF vs SDVL5650SD650PTHS302
  • SDV2012A090C102NPTF vs SDVL5650SD600PTHS901
  • SDV2012A090C102NPTF vs SDVL5650SD600PTHS502
  • SDV2012A090C102NPTF vs SDVL5650SD560PTHS901
  • SDV2012A090C102NPTF vs SDVL5650SD560PTHS502
  • SDV2012A090C102NPTF vs SDVL5650SD480PTHS901
  • SDV2012A090C102NPTF vs SDVL5650SD480PTHS302
  • SDV2012A090C102NPTF vs SDVL5650SD380PTHS802
  • SDV2012A090C102NPTF vs SDVL5650SD380PTHS502
  • SDV2012A090C102NPTF vs SDVL5650SD380PTHS302
  • SDV2012A090C102NPTF vs SDVL5650SD380PTHS122
  • SDV2012A090C102NPTF vs SDVL5650SD300PTHS302
  • SDV2012A090C102NPTF vs SDVL5650SD300PTHS122
  • SDV2012A090C102NPTF vs SDVL5650SD180PTHS302
  • SDV2012A090C102NPTF vs SDVL5650SD180PTHS122
  • SDV2012A090C102NPTF vs SDVL5650SD151PTHS152
  • SDV2012A090C102NPTF vs SDVL5650SD121PTHS202
  • SDV2012A090C102NPTF vs SDVL5650SD101PTHS801
  • SDV2012A090C102NPTF vs SDVL5650SD101PTHS402
  • SDV2012A090C102NPTF vs SDVL5650SD090PTHS122
  • SDV2012A090C102NPTF vs SDVL4532SD850PTHS501
  • SDV2012A090C102NPTF vs SDVL4532SD850PTHS152
  • SDV2012A090C102NPTF vs SDVL4532SD650PTHS601
  • SDV2012A090C102NPTF vs SDVL4532SD650PTHS302
  • SDV2012A090C102NPTF vs SDVL4532SD600PTHS601
  • SDV2012A090C102NPTF vs SDVL4532SD600PTHS202
  • SDV2012A090C102NPTF vs SDVL4532SD560PTHS601
  • SDV2012A090C102NPTF vs SDVL4532SD560PTHS202
  • SDV2012A090C102NPTF vs SDVL4532SD480PTHS601
  • SDV2012A090C102NPTF vs SDVL4532SD480PTHS202
  • SDV2012A090C102NPTF vs SDVL4532SD380PTHS801
  • SDV2012A090C102NPTF vs SDVL4532SD380PTHS202
  • SDV2012A090C102NPTF vs SDVL4532SD300PTHS801
  • SDV2012A090C102NPTF vs SDVL4532SD300PTHS202
  • SDV2012A090C102NPTF vs SDVL4532SD180PTHS801
  • SDV2012A090C102NPTF vs SDVL4532SD180PTHS202
  • SDV2012A090C102NPTF vs SDVL4532SD151PTHS501
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description