SVMH2016KA171PT181
SVMH2016KA171PT181
Active
Description:  VARISTOR 297V 180A 0806
Manufacturer:  Sunlord Electronics
History Price: $0.13332
In Stock: 24400
SVMH2016KA171PT181 Specification
Specification
Part No
SVMH2016KA171PT181
Category
Varistors, MOVs
Manufacturer
Sunlord Electronics
Series
SVMH
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
175 V
Maximum DC Volts
225 V
Varistor Voltage (Min)
243 V
Varistor Voltage (Typ)
270 V
Varistor Voltage (Max)
297 V
Current - Surge
180 A
Energy
0.4J
Number of Circuits
1
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 125℃ (TA)
Features
-
Mounting Type
Surface Mount, MLCV
Package / Case
0806 (2016 Metric)
SVMH2016KA171PT181 Related Parts
SVMH2016KA151PT181
SVMH2016KA151PT181
Sunlord Electronics
VARISTOR 264V 180A 0806
SVMH2016KA191PT101
SVMH2016KA191PT101
Sunlord Electronics
VARISTOR 330V 100A 0806
SVMH2016KA231PT101
SVMH2016KA231PT101
Sunlord Electronics
VARISTOR 396V 100A 0806
SVMH2016KA251PT500
SVMH2016KA251PT500
Sunlord Electronics
VARISTOR 429V 50A 0806
SVMH2016KA251PT700
SVMH2016KA251PT700
Sunlord Electronics
VARISTOR 429V 70A 0806
SVMH2016KA271PT500
SVMH2016KA271PT500
Sunlord Electronics
VARISTOR 473V 50A 0806
SVMH2016KA271PT700
SVMH2016KA271PT700
Sunlord Electronics
VARISTOR 473V 70A 0806
SVMH3216KA151PT301
SVMH3216KA151PT301
Sunlord Electronics
VARISTOR 264V 300A 1206
SVMH3216KA171PT301
SVMH3216KA171PT301
Sunlord Electronics
VARISTOR 297V 300A 1206
SVMH3216KA191PT201
SVMH3216KA191PT201
Sunlord Electronics
VARISTOR 330V 200A 1206
SVMH3216KA231PT201
SVMH3216KA231PT201
Sunlord Electronics
VARISTOR 396V 200A 1206
SVMH3216KA251PT101
SVMH3216KA251PT101
Sunlord Electronics
VARISTOR 429V 100A 1206
SVMH2016KA171PT181 Compare Parts
  • SVMH2016KA171PT181 vs SVMH5650KA271PT801
  • SVMH2016KA171PT181 vs SVMH5650KA251PT801
  • SVMH2016KA171PT181 vs SVMH5650KA231PT122
  • SVMH2016KA171PT181 vs SVMH5650KA191PT122
  • SVMH2016KA171PT181 vs SVMH5650KA171PT152
  • SVMH2016KA171PT181 vs SVMH5650KA151PT152
  • SVMH2016KA171PT181 vs SVMH4532KA321PT251
  • SVMH2016KA171PT181 vs SVMH4532KA301PT401
  • SVMH2016KA171PT181 vs SVMH4532KA271PT401
  • SVMH2016KA171PT181 vs SVMH4532KA251PT401
  • SVMH2016KA171PT181 vs SVMH4532KA231PT601
  • SVMH2016KA171PT181 vs SVMH4532KA191PT601
  • SVMH2016KA171PT181 vs SVMH4532KA171PT801
  • SVMH2016KA171PT181 vs SVMH4532KA151PT801
  • SVMH2016KA171PT181 vs SVMH3225KA321PT151
  • SVMH2016KA171PT181 vs SVMH3225KA301PT201
  • SVMH2016KA171PT181 vs SVMH3225KA271PT201
  • SVMH2016KA171PT181 vs SVMH3225KA251PT201
  • SVMH2016KA171PT181 vs SVMH3225KA231PT401
  • SVMH2016KA171PT181 vs SVMH3225KA191PT401
  • SVMH2016KA171PT181 vs SVMH3225KA171PT601
  • SVMH2016KA171PT181 vs SVMH3225KA171PT401
  • SVMH2016KA171PT181 vs SVMH3225KA151PT601
  • SVMH2016KA171PT181 vs SVMH3216KA321PT600
  • SVMH2016KA171PT181 vs SVMH3216KA301PT101
  • SVMH2016KA171PT181 vs SVMH3216KA271PT101
  • SVMH2016KA171PT181 vs SVMH3216KA251PT101
  • SVMH2016KA171PT181 vs SVMH3216KA231PT201
  • SVMH2016KA171PT181 vs SVMH3216KA191PT201
  • SVMH2016KA171PT181 vs SVMH3216KA171PT301
  • SVMH2016KA171PT181 vs SVMH3216KA151PT301
  • SVMH2016KA171PT181 vs SVMH2016KA271PT700
  • SVMH2016KA171PT181 vs SVMH2016KA271PT500
  • SVMH2016KA171PT181 vs SVMH2016KA251PT700
  • SVMH2016KA171PT181 vs SVMH2016KA251PT500
  • SVMH2016KA171PT181 vs SVMH2016KA231PT101
  • SVMH2016KA171PT181 vs SVMH2016KA191PT101
  • SVMH2016KA171PT181 vs SVMH2016KA151PT181
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller