SP130A3-4
SP130A3-4
Active
Description:  SPD 175V MCOV 3 POLE
Manufacturer:  R-K Electronics
Datasheet:   SP130A3-4 Datasheet
History Price: $21
In Stock: 35600
SP130A3-4 Specification
Specification
Part No
SP130A3-4
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
R-K Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Form
Module Only
Number of Poles
3
Voltage - Continuous Operating (Max) (MCOV)
175V
Current - Discharge (Nom) (8/20µS)
-
Current - Discharge (Max) (8/20µS)
-
Voltage - Protection Level (VP) (2416)
-
Operating Temperature
-40℃ ~ 85℃
Features
-
Mounting Type
DIN Rail
Approval Agency
cURus
Current - Short Circuit Rating (SCCR)
-
Voltage - Protection Rating (VPR)
-
SP130A3-4 PDF Datasheet
SP130A3-4 Related Parts
SP130A1-12
SP130A1-12
R-K Electronics
SPD 175V MCOV 3 POLE
SP130A1-4
SP130A1-4
R-K Electronics
SPD 175V MCOV 3 POLE
SP130A1-6
SP130A1-6
R-K Electronics
SPD 175V MCOV 3 POLE
SP130A2-4
SP130A2-4
R-K Electronics
SPD 175V MCOV 3 POLE
SP130A2-6
SP130A2-6
R-K Electronics
SPD 175V MCOV 3 POLE
SP130A2T-4
SP130A2T-4
R-K Electronics
SPD 175V MCOV 3 POLE
SP130A2T-6
SP130A2T-6
R-K Electronics
SPD 175V MCOV 3 POLE
SP130A3-24
SP130A3-24
R-K Electronics
SPD 175V MCOV 3 POLE
SP130A3-6
SP130A3-6
R-K Electronics
SPD 175V MCOV 3 POLE
SP150A1-6
SP150A1-6
R-K Electronics
SPD 3 POLE
SP1-208Y
SP1-208Y
Tripp Lite
SPD TYPE 1 300V MCOV 1 POLE
SP1-240D
SP1-240D
Tripp Lite
SPD 300VAC MCOV 1 POLE
SP130A3-4 Compare Parts
  • SP130A3-4 vs SP130A3-6
  • SP130A3-4 vs SP130A3-24
  • SP130A3-4 vs SP130A2T-6
  • SP130A3-4 vs SP130A2T-4
  • SP130A3-4 vs SP130A2-6
  • SP130A3-4 vs SP130A2-4
  • SP130A3-4 vs SP130A1-6
  • SP130A3-4 vs SP130A1-4
  • SP130A3-4 vs SP130A1-12
  • SP130A3-4 vs SP1-600Y
  • SP130A3-4 vs SP1-600D
  • SP130A3-4 vs SP1-480Y
  • SP130A3-4 vs SP1-480D
  • SP130A3-4 vs SP1-240S
  • SP130A3-4 vs SP1-240D
  • SP130A3-4 vs SP1-208Y
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.