SPC200480N8P
SPC200480N8P
Active
Description:  SPD TYPE 2 550V MCOV 1 POLE
Manufacturer:  Tripp Lite
History Price: $2579.14
In Stock: 41200
SPC200480N8P Specification
Specification
Part No
SPC200480N8P
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Tripp Lite
Series
SPC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Type 2
Form
Base + Module
Number of Poles
1
Voltage - Continuous Operating (Max) (MCOV)
550V
Current - Discharge (Nom) (8/20µS)
20 kA
Current - Discharge (Max) (8/20µS)
200 kA
Voltage - Protection Level (VP) (2416)
200 kA
Operating Temperature
1.8 kV
Features
-40℃ ~ 60℃
Mounting Type
Thermally Protected
Approval Agency
Chassis Mount
Current - Short Circuit Rating (SCCR)
CSA, UL
Voltage - Protection Rating (VPR)
-
SPC200480N8P Related Parts
SPC050120N1P
SPC050120N1P
Tripp Lite
SPD TYPE 1 150V MCOV 1 POLE
SPC050120N2P
SPC050120N2P
Tripp Lite
SPD TYPE 2 150V MCOV 1 POLE
SPC050120N3P
SPC050120N3P
Tripp Lite
SPD TYPE 1 150V MCOV 1 POLE
SPC050120N4P
SPC050120N4P
Tripp Lite
SPD TYPE 1 150V MCOV 1 POLE
SPC050120N5P
SPC050120N5P
Tripp Lite
SPD TYPE 1 150V MCOV 1 POLE
SPC050120N6P
SPC050120N6P
Tripp Lite
SPD TYPE 2 150V MCOV 1 POLE
SPC050120N7P
SPC050120N7P
Tripp Lite
SPD TYPE 2 150V MCOV 1 POLE
SPC050120N8P
SPC050120N8P
Tripp Lite
SPD TYPE 2 150V MCOV 1 POLE
SPC050208Y1P
SPC050208Y1P
Tripp Lite
SPD TYPE 1 300V MCOV 1 POLE
SPC050208Y2P
SPC050208Y2P
Tripp Lite
SPD TYPE 2 300V MCOV 1 POLE
SPC050208Y3P
SPC050208Y3P
Tripp Lite
SPD TYPE 1 300V MCOV 1 POLE
SPC050208Y4P
SPC050208Y4P
Tripp Lite
SPD TYPE 1 300V MCOV 1 POLE
SPC200480N8P Compare Parts
  • SPC200480N8P vs SPC200600Y7P
  • SPC200480N8P vs SPC200600Y6P
  • SPC200480N8P vs SPC200600Y5P
  • SPC200480N8P vs SPC200600Y4P
  • SPC200480N8P vs SPC200600Y3P
  • SPC200480N8P vs SPC200600Y2P
  • SPC200480N8P vs SPC200600Y1P
  • SPC200480N8P vs SPC200600D8P
  • SPC200480N8P vs SPC200600D7P
  • SPC200480N8P vs SPC200600D6P
  • SPC200480N8P vs SPC200600D5P
  • SPC200480N8P vs SPC200600D4P
  • SPC200480N8P vs SPC200600D3P
  • SPC200480N8P vs SPC200600D2P
  • SPC200480N8P vs SPC200600D1P
  • SPC200480N8P vs SPC200480Y8P
  • SPC200480N8P vs SPC200480Y7P
  • SPC200480N8P vs SPC200480Y6P
  • SPC200480N8P vs SPC200480Y5P
  • SPC200480N8P vs SPC200480Y4P
  • SPC200480N8P vs SPC200480Y3P
  • SPC200480N8P vs SPC200480Y2P
  • SPC200480N8P vs SPC200480Y1P
  • SPC200480N8P vs SPC200480N7P
  • SPC200480N8P vs SPC200480N6P
  • SPC200480N8P vs SPC200480N5P
  • SPC200480N8P vs SPC200480N4P
  • SPC200480N8P vs SPC200480N3P
  • SPC200480N8P vs SPC200480N2P
  • SPC200480N8P vs SPC200480N1P
  • SPC200480N8P vs SPC200480D8P
  • SPC200480N8P vs SPC200480D7P
  • SPC200480N8P vs SPC200480D6P
  • SPC200480N8P vs SPC200480D5P
  • SPC200480N8P vs SPC200480D4P
  • SPC200480N8P vs SPC200480D3P
  • SPC200480N8P vs SPC200480D2P
  • SPC200480N8P vs SPC200480D1P
  • SPC200480N8P vs SPC200415Y8P
  • SPC200480N8P vs SPC200415Y7P
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description