SPM160240S4T
SPM160240S4T
Active
Description:  SPD TYPE 2 300V MCOV 1 POLE
Manufacturer:  Tripp Lite
History Price: $7886.73
In Stock: 23200
SPM160240S4T Specification
Specification
Part No
SPM160240S4T
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Tripp Lite
Series
Max
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Type 2
Form
Base + Module
Number of Poles
1
Voltage - Continuous Operating (Max) (MCOV)
300V
Current - Discharge (Nom) (8/20µS)
20 kA
Current - Discharge (Max) (8/20µS)
160 kA
Voltage - Protection Level (VP) (2416)
200 kA
Operating Temperature
-20℃ ~ 50℃
Features
Thermally Protected
Mounting Type
Chassis Mount
Approval Agency
CSA, UL
Current - Short Circuit Rating (SCCR)
-
Voltage - Protection Rating (VPR)
-
SPM160240S4T Related Parts
SPM100208Y1R
SPM100208Y1R
Tripp Lite
SPD TYPE 1 1 POLE
SPM100208Y1T
SPM100208Y1T
Tripp Lite
SPD TYPE 1 1 POLE
SPM100208Y1V
SPM100208Y1V
Tripp Lite
SPD TYPE 1 1 POLE
SPM100208Y1X
SPM100208Y1X
Tripp Lite
SPD TYPE 1 1 POLE
SPM100208Y3R
SPM100208Y3R
Tripp Lite
SPD TYPE 2 1 POLE
SPM100208Y3T
SPM100208Y3T
Tripp Lite
SPD TYPE 2 1 POLE
SPM100208Y3V
SPM100208Y3V
Tripp Lite
SPD TYPE 2 1 POLE
SPM100208Y3X
SPM100208Y3X
Tripp Lite
SPD TYPE 2 1 POLE
SPM100208Y4R
SPM100208Y4R
Tripp Lite
SPD 1 POLE
SPM100208Y4T
SPM100208Y4T
Tripp Lite
SPD 1 POLE
SPM100220Y1R
SPM100220Y1R
Tripp Lite
SPD TYPE 1 300VAC MCOV 1 POLE
SPM100220Y1T
SPM100220Y1T
Tripp Lite
SPD TYPE 1 300VAC MCOV 1 POLE
SPM160240S4T Compare Parts
  • SPM160240S4T vs SPM800600Y3W
  • SPM160240S4T vs SPM800600Y3U
  • SPM160240S4T vs SPM800600Y3S
  • SPM160240S4T vs SPM800600Y1Y
  • SPM160240S4T vs SPM800600Y1W
  • SPM160240S4T vs SPM800600Y1U
  • SPM160240S4T vs SPM800600Y1S
  • SPM160240S4T vs SPM800600D3Y
  • SPM160240S4T vs SPM800600D3W
  • SPM160240S4T vs SPM800600D3U
  • SPM160240S4T vs SPM800600D3S
  • SPM160240S4T vs SPM800600D1Y
  • SPM160240S4T vs SPM800600D1W
  • SPM160240S4T vs SPM800600D1U
  • SPM160240S4T vs SPM800600D1S
  • SPM160240S4T vs SPM800480Y3Y
  • SPM160240S4T vs SPM800480Y3W
  • SPM160240S4T vs SPM800480Y3U
  • SPM160240S4T vs SPM800480Y3S
  • SPM160240S4T vs SPM800480Y1Y
  • SPM160240S4T vs SPM800480Y1W
  • SPM160240S4T vs SPM800480Y1U
  • SPM160240S4T vs SPM800480Y1S
  • SPM160240S4T vs SPM800480D3Y
  • SPM160240S4T vs SPM800480D3W
  • SPM160240S4T vs SPM800480D3U
  • SPM160240S4T vs SPM800480D3S
  • SPM160240S4T vs SPM800480D1Y
  • SPM160240S4T vs SPM800480D1W
  • SPM160240S4T vs SPM800480D1U
  • SPM160240S4T vs SPM800480D1S
  • SPM160240S4T vs SPM800400Y3Y
  • SPM160240S4T vs SPM800400Y3W
  • SPM160240S4T vs SPM800400Y3U
  • SPM160240S4T vs SPM800400Y3S
  • SPM160240S4T vs SPM800400Y1Y
  • SPM160240S4T vs SPM800400Y1W
  • SPM160240S4T vs SPM800400Y1U
  • SPM160240S4T vs SPM800400Y1S
  • SPM160240S4T vs SPM800240S3Y
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase