1278730000
1278730000
Active
Description:  CIRCUIT BREAKER THRM 3A 28VDC
Manufacturer:  Weidmuller
Datasheet:   1278730000 Datasheet
History Price: $35.908
In Stock: 11600
1278730000 Specification
Specification
Part No
1278730000
Category
Circuit Breakers
Manufacturer
Weidmuller
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Holder
Breaker Type
Thermal
Current Rating (Amps)
3A
Actuator Type
Push to Reset
Illumination
1
Illumination Voltage (Nominal)
-
Approval Agency
-
Voltage Rating - DC
CSA C22.2 No 235, UL1077, VDE
Number of Poles
-
Voltage Rating - AC
28 V
1278730000 PDF Datasheet
1278730000 Related Parts
1278740000
1278740000
Weidmuller
CIRCUIT BREAKER THRM 4A 28VDC
1278750000
1278750000
Weidmuller
CIRCUIT BREAKER THRM 5A 28VDC
1278760000
1278760000
Weidmuller
CIRCUIT BREAKER THRM 6A 28VDC
1278770000
1278770000
Weidmuller
CIR BRKR THRM 7.5A 28VDC
1278780000
1278780000
Weidmuller
CIRCUIT BREAKER THRM 8A 28VDC
1278790000
1278790000
Weidmuller
CIR BRKR THRM 10A 28VDC
1278810000
1278810000
Weidmuller
CIR BRKR THRM 15A 28VDC
1278820000
1278820000
Weidmuller
CIR BRKR THRM 20A 28VDC
1278830000
1278830000
Weidmuller
CIR BRKR THRM 25A 28VDC
1278840000
1278840000
Weidmuller
CIR BRKR THRM 100MA 250VAC 65VDC
1278850000
1278850000
Weidmuller
CIR BRKR THRM 200MA 250VAC 65VDC
1278860000
1278860000
Weidmuller
CIR BRKR THRM 250MA 250VAC 65VDC
1278730000 Compare Parts
  • 1278730000 vs 1279060000
  • 1278730000 vs 1279050000
  • 1278730000 vs 1279040000
  • 1278730000 vs 1279030000
  • 1278730000 vs 1279020000
  • 1278730000 vs 1279010000
  • 1278730000 vs 1278990000
  • 1278730000 vs 1278980000
  • 1278730000 vs 1278970000
  • 1278730000 vs 1278960000
  • 1278730000 vs 1278950000
  • 1278730000 vs 1278940000
  • 1278730000 vs 1278930000
  • 1278730000 vs 1278920000
  • 1278730000 vs 1278910000
  • 1278730000 vs 1278880000
  • 1278730000 vs 1278870000
  • 1278730000 vs 1278860000
  • 1278730000 vs 1278850000
  • 1278730000 vs 1278840000
  • 1278730000 vs 1278830000
  • 1278730000 vs 1278820000
  • 1278730000 vs 1278810000
  • 1278730000 vs 1278790000
  • 1278730000 vs 1278780000
  • 1278730000 vs 1278770000
  • 1278730000 vs 1278760000
  • 1278730000 vs 1278750000
  • 1278730000 vs 1278740000
  • 1278730000 vs 127-P10-H-KF-5A
  • 1278730000 vs 127-T12-H-8A
  • 1278730000 vs 127-T12-H-6A
  • 1278730000 vs 127-T12-H-5A
  • 1278730000 vs 127-T12-H-4A
  • 1278730000 vs 127-T12-H-3A
  • 1278730000 vs 127-T12-H-25A
  • 1278730000 vs 127-T12-H-20A
  • 1278730000 vs 127-T12-H-1A
  • 1278730000 vs 127-T12-H-15A
  • 1278730000 vs 127-T12-H-10A
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!