2477930000
2477930000
Active
Description:  CB MCB 489 1P C 15A ACDC
Manufacturer:  Weidmuller
Datasheet:   2477930000 Datasheet
History Price: $27.32
In Stock: 19240
2477930000 Specification
Specification
Part No
2477930000
Category
Circuit Breakers
Manufacturer
Weidmuller
Series
MCB 489
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
Thermal Magnetic
Current Rating (Amps)
15A
Actuator Type
277 V
Illumination
60 V
Illumination Voltage (Nominal)
Lever
Approval Agency
1
Voltage Rating - DC
None
Number of Poles
-
Voltage Rating - AC
CE, CSA C22.2 No 5, CSA C22.2 No 235, TUV, UL489, VDE
2477930000 PDF Datasheet
2477930000 Related Parts
2477790000
2477790000
Weidmuller
CB MCB 489 1P C 1A ACDC
2477830000
2477830000
Weidmuller
CB MCB 489 1P C 2A ACDC
2477840000
2477840000
Weidmuller
CB MCB 489 1P C 3A ACDC
2477850000
2477850000
Weidmuller
CB MCB 489 1P C 4A ACDC
2477860000
2477860000
Weidmuller
CB MCB 489 1P C 5A ACDC
2477870000
2477870000
Weidmuller
CB MCB 489 1P C 6A ACDC
2477880000
2477880000
Weidmuller
CB MCB 489 1P C 7A ACDC
2477890000
2477890000
Weidmuller
CB MCB 489 1P C 8A ACDC
2477900000
2477900000
Weidmuller
CB MCB 489 1P C 10A ACDC
2477910000
2477910000
Weidmuller
CB MCB 489 1P C 12A ACDC
2477920000
2477920000
Weidmuller
CB MCB 489 1P C 13A ACDC
2477940000
2477940000
Weidmuller
CB MCB 489 1P C 16A ACDC
2477930000 Compare Parts
  • 2477930000 vs 2479250000
  • 2477930000 vs 2479230000
  • 2477930000 vs 2479220000
  • 2477930000 vs 2479210000
  • 2477930000 vs 2479200000
  • 2477930000 vs 2479190000
  • 2477930000 vs 2479170000
  • 2477930000 vs 2479140000
  • 2477930000 vs 2479130000
  • 2477930000 vs 2479110000
  • 2477930000 vs 2479100000
  • 2477930000 vs 2479090000
  • 2477930000 vs 2479080000
  • 2477930000 vs 2479070000
  • 2477930000 vs 2479030000
  • 2477930000 vs 2478990000
  • 2477930000 vs 2478970000
  • 2477930000 vs 2478960000
  • 2477930000 vs 2478950000
  • 2477930000 vs 2478940000
  • 2477930000 vs 2478920000
  • 2477930000 vs 2478910000
  • 2477930000 vs 2478900000
  • 2477930000 vs 2478890000
  • 2477930000 vs 2478880000
  • 2477930000 vs 2478870000
  • 2477930000 vs 2478860000
  • 2477930000 vs 2478840000
  • 2477930000 vs 2478830000
  • 2477930000 vs 2478790000
  • 2477930000 vs 2478780000
  • 2477930000 vs 2478770000
  • 2477930000 vs 2478760000
  • 2477930000 vs 2478750000
  • 2477930000 vs 2478720000
  • 2477930000 vs 2478710000
  • 2477930000 vs 2478700000
  • 2477930000 vs 2478680000
  • 2477930000 vs 2478650000
  • 2477930000 vs 2478640000
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller