2480090000
2480090000
Active
Description:  CB PROTECTOR 1077 1P C 8A ACDC
Manufacturer:  Weidmuller
Datasheet:   2480090000 Datasheet
History Price: $25
In Stock: 8800
2480090000 Specification
Specification
Part No
2480090000
Category
Circuit Breakers
Manufacturer
Weidmuller
Series
MCB 1077
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
Thermal Magnetic
Current Rating (Amps)
8A
Actuator Type
Lever
Illumination
1
Illumination Voltage (Nominal)
None
Approval Agency
-
Voltage Rating - DC
CE, CSA C22.2 No 5, CSA C22.2 No 235, TUV, UL1077, VDE
Number of Poles
277 V
Voltage Rating - AC
60 V
2480090000 PDF Datasheet
2480090000 Related Parts
2480000000
2480000000
Weidmuller
CB PROTECTOR 1077 1P C 1A ACDC
2480040000
2480040000
Weidmuller
CB PROTECTOR 1077 1P C 2A ACDC
2480050000
2480050000
Weidmuller
CB PROTECTOR 1077 1P C 3A ACDC
2480060000
2480060000
Weidmuller
CB PROTECTOR 1077 1P C 4A ACDC
2480070000
2480070000
Weidmuller
CB PROTECTOR 1077 1P C 5A ACDC
2480080000
2480080000
Weidmuller
CB PROTECTOR 1077 1P C 6A ACDC
2480100000
2480100000
Weidmuller
CIR BRKR THERM-MAG 10A LEVER
2480110000
2480110000
Weidmuller
CB PROTECTOR 1077 1P C 12A ACDC
2480130000
2480130000
Weidmuller
CB PROTECTOR 1077 1P C 15A ACDC
2480140000
2480140000
Weidmuller
CB PROTECTOR 1077 1P C 16A ACDC
2480150000
2480150000
Weidmuller
CB PROTECTOR 1077 1P C 20A ACDC
2480160000
2480160000
Weidmuller
CB PROTECTOR 1077 1P C 25A ACDC
2480090000 Compare Parts
  • 2480090000 vs 2481380000
  • 2480090000 vs 2481360000
  • 2480090000 vs 2481350000
  • 2480090000 vs 2481340000
  • 2480090000 vs 2481310000
  • 2480090000 vs 2481250000
  • 2480090000 vs 2481240000
  • 2480090000 vs 2481150000
  • 2480090000 vs 2481130000
  • 2480090000 vs 2481090000
  • 2480090000 vs 2481060000
  • 2480090000 vs 2481040000
  • 2480090000 vs 2481020000
  • 2480090000 vs 2481000000
  • 2480090000 vs 2480960000
  • 2480090000 vs 2480950000
  • 2480090000 vs 2480870000
  • 2480090000 vs 2480850000
  • 2480090000 vs 2480820000
  • 2480090000 vs 2480810000
  • 2480090000 vs 2480800000
  • 2480090000 vs 2480790000
  • 2480090000 vs 2480780000
  • 2480090000 vs 2480770000
  • 2480090000 vs 2480760000
  • 2480090000 vs 2480720000
  • 2480090000 vs 2480690000
  • 2480090000 vs 2480680000
  • 2480090000 vs 2480650000
  • 2480090000 vs 2480630000
  • 2480090000 vs 2480620000
  • 2480090000 vs 2480600000
  • 2480090000 vs 2480580000
  • 2480090000 vs 2480560000
  • 2480090000 vs 2480530000
  • 2480090000 vs 2480520000
  • 2480090000 vs 2480470000
  • 2480090000 vs 2480460000
  • 2480090000 vs 2480450000
  • 2480090000 vs 2480440000
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.