2822030000
2822030000
Obsolete
Description:  CIR BRK MAG-HYD 240VAC/80VDC LVR
Manufacturer:  Weidmuller
Datasheet:   2822030000 Datasheet
History Price: $38.25
In Stock: 2400
2822030000 Specification
Specification
Part No
2822030000
Category
Circuit Breakers
Manufacturer
Weidmuller
Series
HB
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
Magnetic (Hydraulic Delay)
Current Rating (Amps)
3A
Actuator Type
240 V
Illumination
80 V
Illumination Voltage (Nominal)
Lever
Approval Agency
1
Voltage Rating - DC
None
Number of Poles
-
Voltage Rating - AC
CCC, CE, UL489, VDE
2822030000 PDF Datasheet
2822030000 Related Parts
2822000000
2822000000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822010000
2822010000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822020000
2822020000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822040000
2822040000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822050000
2822050000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822060000
2822060000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822070000
2822070000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822080000
2822080000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822090000
2822090000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822100000
2822100000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822110000
2822110000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822120000
2822120000
Weidmuller
CIR BRK MAG-HYD 240VAC/80VDC LVR
2822030000 Compare Parts
  • 2822030000 vs 2823890000
  • 2822030000 vs 2823880000
  • 2822030000 vs 2823870000
  • 2822030000 vs 2823860000
  • 2822030000 vs 2823850000
  • 2822030000 vs 2823840000
  • 2822030000 vs 2823830000
  • 2822030000 vs 2823820000
  • 2822030000 vs 2823810000
  • 2822030000 vs 2823800000
  • 2822030000 vs 2823790000
  • 2822030000 vs 2823780000
  • 2822030000 vs 2823770000
  • 2822030000 vs 2823760000
  • 2822030000 vs 2823750000
  • 2822030000 vs 2823740000
  • 2822030000 vs 2823730000
  • 2822030000 vs 2823720000
  • 2822030000 vs 2823710000
  • 2822030000 vs 2823700000
  • 2822030000 vs 2823690000
  • 2822030000 vs 2823680000
  • 2822030000 vs 2823670000
  • 2822030000 vs 2823660000
  • 2822030000 vs 2823650000
  • 2822030000 vs 2823640000
  • 2822030000 vs 2823630000
  • 2822030000 vs 2823620000
  • 2822030000 vs 2823610000
  • 2822030000 vs 2823600000
  • 2822030000 vs 2823590000
  • 2822030000 vs 2823580000
  • 2822030000 vs 2823570000
  • 2822030000 vs 2823560000
  • 2822030000 vs 2823550000
  • 2822030000 vs 2823540000
  • 2822030000 vs 2823530000
  • 2822030000 vs 2823520000
  • 2822030000 vs 2823510000
  • 2822030000 vs 2823500000
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!