361400000
361400000
Active
Description:  FUSE E18/25 25A 380VAC NEOZ
Manufacturer:  Weidmuller
Datasheet:   361400000 Datasheet
History Price: $5.276
In Stock: 32800
361400000 Specification
Specification
Part No
361400000
Category
Fuses
Manufacturer
Weidmuller
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Fuse Type
-
Current Rating (Amps)
-
Voltage Rating - AC
-
Response Time
-
Package / Case
-
Breaking Capacity @ Rated Voltage
-
Melting I²t
-
Approval Agency
-
Operating Temperature
-
Color
-
Size / Dimension
-
Voltage Rating - DC
-
361400000 Compare Parts
  • 361400000 vs 361600000
  • 361400000 vs 361500000
  • 361400000 vs 361300000
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you