430500000
430500000
Active
Description:  FUSE CERAMIC 250MA 250VAC 5X20MM
Manufacturer:  Weidmuller
Datasheet:   430500000 Datasheet
History Price: $3.59
In Stock: 47600
430500000 Specification
Specification
Part No
430500000
Category
Fuses
Manufacturer
Weidmuller
Series
-
Packaging
-
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge, Ceramic
Current Rating (Amps)
250 mA
Voltage Rating - AC
250 V
Response Time
-
Package / Case
Fast Blow
Breaking Capacity @ Rated Voltage
5mm x 20mm
Melting I²t
1.5kA
Approval Agency
0.07
Operating Temperature
-
Color
-
Size / Dimension
Light Gray
Voltage Rating - DC
0.197" Dia x 0.787" L (5.00mm x 20.00mm)
430500000 PDF Datasheet
430500000 Related Parts
430300000
430300000
Weidmuller
FUSE CERAMIC 100MA 250VAC 5X20MM
430400000
430400000
Weidmuller
FUSE 5X20MM .2A 250VAC FST
430600000
430600000
Weidmuller
FUSE CART 500MA 250VAC 5X20MM
430700000
430700000
Weidmuller
FUSE CERAMIC 1A 250VAC 5X20MM
430800000
430800000
Weidmuller
FUSE 5X20MM 1.6A 250V FST
430900000
430900000
Weidmuller
FUSE CERAMIC 2A 250VAC 5X20MM
430500000 Compare Parts
  • 430500000 vs 430800000
  • 430500000 vs 430700000
  • 430500000 vs 430600000
  • 430500000 vs 430400000
  • 430500000 vs 430300000
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.