7473522
7473522
Obsolete
Description:  CIRCUIT-BOARD BLADE FUSE CLIP
Manufacturer:  Wurth Elektronik
Datasheet:   7473522 Datasheet
History Price: Obsolete
In Stock: 11600
7473522 Specification
Specification
Part No
7473522
Category
Fuseholders
Manufacturer
Wurth Elektronik
Series
-
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
0.75" L x 0.2" W (19.1mm x 5.1mm)
For Use With/Related Products
-
Fuse Type
ATC, ATO
Fuseholder Type
Blade
Voltage
Clip
Orientation
1
Termination Style
-
Contact Material
Vertical
Contact Finish
PC Pin
Current Rating (Amps)
Brass
Number of Circuits
Tin
7473522 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Matthew King
Canada
5 stars
2026-03-16 10:49
Reached the destination in 15 days. As described. RECOMMENDED!
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
5 stars
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
5 stars
2026-03-12 09:11
Products look good, well packaged.