824551641
824551641
Active
Description:  TVS DIODE 64VWM 103VC DO214AB
Manufacturer:  Wurth Elektronik
Datasheet:   824551641 Datasheet
History Price: $1.72
In Stock: 17600
824551641 Specification
Specification
Part No
824551641
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Wurth Elektronik
Series
WE-TVSP
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
64V (Max)
Voltage - Breakdown (Min)
74.85V (Typ)
Voltage - Clamping (Max) @ Ipp
103V
Current - Peak Pulse (10/1000µs)
29.1A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AB, SMC
Mounting Type
DO-214AB
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
824551641 PDF Datasheet
824551641 Related Parts
824001
824001
Wurth Elektronik
TVS DIODE 5VWM 9VC SOT23-6L
824011
824011
Wurth Elektronik
TVS DIODE 5VWM 8.5VC SOT23-5L
824013
824013
Wurth Elektronik
TVS DIODE 3.3VWM 6VC SOT23-6L
824014
824014
Wurth Elektronik
TVS DIODE 5VWM 8.2VC SOT23-6
824015
824015
Wurth Elektronik
TVS DIODE 5VWM 8.2VC SOT23-6L
824021
824021
Wurth Elektronik
TVS DIODE 5VWM 7VC SOT23-3L
824022
824022
Wurth Elektronik
TVS DIODE 5VWM 8VC SOT23-3L
8240116
8240116
Wurth Elektronik
TVS DIODE 5VWM 9VC SOT143-4
8240136
8240136
Wurth Elektronik
TVS DIODE 3.3VWM 6VC SOT143-4
82400102
82400102
Wurth Elektronik
TVS DIODE 5VWM 7.7VC SOT23-6L
82400152
82400152
Wurth Elektronik
TVS DIODE 5VWM 7.7VC SOT563
82400274
82400274
Wurth Elektronik
TVS DIODE 5VWM 9VC SC70-6
824551641 Compare Parts
  • 824551641 vs 824551900
  • 824551641 vs 824551851
  • 824551641 vs 824551850
  • 824551641 vs 824551800
  • 824551641 vs 824551781
  • 824551641 vs 824551751
  • 824551641 vs 824551750
  • 824551641 vs 824551701
  • 824551641 vs 824551700
  • 824551641 vs 824551650
  • 824551641 vs 824551601
  • 824551641 vs 824551600
  • 824551641 vs 824551581
  • 824551641 vs 824551541
  • 824551641 vs 824551511
  • 824551641 vs 824551500
  • 824551641 vs 824551481
  • 824551641 vs 824551451
  • 824551641 vs 824551431
  • 824551641 vs 824551401
  • 824551641 vs 824551361
  • 824551641 vs 824551331
  • 824551641 vs 824551301
  • 824551641 vs 824551281
  • 824551641 vs 824551261
  • 824551641 vs 824551241
  • 824551641 vs 824551222
  • 824551641 vs 824551221
  • 824551641 vs 824551202
  • 824551641 vs 824551201
  • 824551641 vs 824551181
  • 824551641 vs 824551162
  • 824551641 vs 824551151
  • 824551641 vs 824551141
  • 824551641 vs 824551131
  • 824551641 vs 824551121
  • 824551641 vs 824551111
  • 824551641 vs 824551102
  • 824551641 vs 824551101
  • 824551641 vs 824550901
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé